HP Intel Core 2 Duo E7600, Intel® Core™2 Duo, LGA 775 (Socket T), 45 nm, Tray, E7600, 3.06 GHz
HP Intel Core 2 Duo E7600. Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm. Market segment: Desktop. Temperature (max): 74.1 °C