Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv8-1080ed Entertainment Notebook PC

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv8-1080ed Entertainment Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VL125EA
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 24 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9691
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 24-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 05 Oct 2017 17:13:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Pavilion dv8-1080ed Entertainment Notebook PC :
The short editorial description of HP Pavilion dv8-1080ed Entertainment Notebook PC

Intel Core i7-720QM (1.60 GHz, 6MB L2), 46.736 cm (18.4 ") HD Ultra BrightView Infinity (1920 x 1080), 4096MB (2 x 2048MB) DDR3, 640GB (2 x 320GB) SATA 7200 rpm, LightScribe Blu-ray ROM / SuperMulti DVD±RW DL, NVIDIA GeForce GT 230M, Intel 802.11 a/g/n, Bluetooth, 5-in-1, webcam, Windows 7 Home Premium (64-bits)
More>>>

HP Pavilion dv8-1080ed Entertainment Notebook PC:
The official marketing text of HP Pavilion dv8-1080ed Entertainment Notebook PC as supplied by the manufacturer
For desktop performance you can take with you, try the HP Pavilion dv8 Notebook PC for enhanced computing and full, rich entertainment, with an expansive 18.4" display, genuine Windows® 7 Home Premium, and premium audio with integrated subwoofer.

Features

- Featuring genuine Windows 7 for superior digital entertainment and advanced features

- Home entertainment quality you can take anywhere. The HP Pavilion dv8 Notebook PC offers the comfort of home viewing for your videos and photos, plus the performance you need to enjoy all your multimedia content.

- Beautiful and durable. The HP Pavilion dv8 Notebook PC is stunningly crafted with the chic HP Espresso Imprint pattern. The sophisticated design extends to the notebook interior with an expansive BrightView infinity display.

- Enjoy and share music, videos, and photos. HP MediaSmart software brings online communication to life via your PC's built-in webcam and allows easy editing of photos and videos. An enhanced music module even lets you build your own radio station!

- The HP Pavilion dv8 Notebook PC comes with the world's first and only green battery. This Eco Battery can sustain over 1,000 recharges and delivers like-new performance for three years. That means fewer batteries end up in landfills!

- A wide screen for striking images. The HP Pavilion dv8 Notebook PC is designed for entertainment with a Full HD BrightView display to bring your photos, HD content, and online communication to life in crisp, clear colour.
Short summary description HP Pavilion dv8-1080ed Entertainment Notebook PC:
This short summary of the HP Pavilion dv8-1080ed Entertainment Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.
HP Pavilion dv8-1080ed Entertainment Notebook PC
Long summary description HP Pavilion dv8-1080ed Entertainment Notebook PC :

HP Pavilion dv8-1080ed Entertainment Notebook PC

This is an auto-generated long summary of HP Pavilion dv8-1080ed Entertainment Notebook PC based on the first three specs of the first five spec groups.
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29
Testseek has collected 8 expert reviews for HP Pavilion dv8-1080ed Entertainment Notebook PC and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techradar.com
Updated:
2014-05-29
HP's Pavilion range offers a huge choice of consumer laptops from entry-level machines to high-powered, big-screen media centres. The Pavilion dv8-1250ea falls into the latter category and is a stunning example of high-end mobile computing.With its hug...
Good Full HD screen, Blu-ray drive, Quad core CPU, Usability...
Bad Heavy...
80%
X