location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VK921AA mouse USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VK921AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VK921AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962360958 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP VK921AA mouse USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Black
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable
Warranty: 2 years
Long product name HP VK921AA mouse USB Type-A Optical :
The long product name of HP VK921AA mouse USB Type-A Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VK921AA - Compaq USB 3-button Optical Mobile Mouse, Black
More>>>
HP VK921AA mouse USB Type-A Optical:
The official description of HP VK921AA mouse USB Type-A Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable features and good looks. The Compaq USB 3-button Optical Mobile Mouse is easy to set up and use, and offers all of the features and comfort you need in a highly compact format you can take with you anywhere.

Short summary description HP VK921AA mouse USB Type-A Optical:
This short summary of the HP VK921AA mouse USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP VK921AA, Optical, USB Type-A, Black

Long summary description HP VK921AA mouse USB Type-A Optical:
This is an auto-generated long summary of HP VK921AA mouse USB Type-A Optical based on the first three specs of the first five spec groups.

HP VK921AA. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC
Number of scroll wheels
1
Design
Product colour *
Black
Surface coloration
Monochromatic
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Weight
166 g
Packaging content
User guide
Yes
Logistics data
Country of origin
China
Other features
Mouse dimensions (WxDxH)
50 x 78 x 30 mm
Number of products included
1 pc(s)
USB required
Yes
Connectivity technology
Wired