location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VK482AA mouse Office Right-hand RF Wireless Laser 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VK482AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VK482AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962348727 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2012
Product end of life date
Bullet Points HP VK482AA mouse Office Right-hand RF Wireless Laser 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1200 DPI
  • - Right-hand RF Wireless
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries
  • - 2 AA
Warranty: 1 year
Long product name HP VK482AA mouse Office Right-hand RF Wireless Laser 1200 DPI :
The long product name of HP VK482AA mouse Office Right-hand RF Wireless Laser 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VK482AA - Laser, 1200dpi, 2.4GHz, 2x AA, 111g, Black
More>>>
HP VK482AA mouse Office Right-hand RF Wireless Laser 1200 DPI:
The official description of HP VK482AA mouse Office Right-hand RF Wireless Laser 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combining control, comfort and convenience the HP 2.4GHz Wireless Laser Mobile Mouse is ideal for detailed work or fast play. Its rubber sides, smooth scroll wheel, adjustable sensitivity and advanced wireless technology ensure all-day ease of use.

- Always know you can travel with confidence even without a mouse pad. With a laser sensor that provides adjustable sensitivity you'll be able to keep working on most surfaces.
- Stay connected whether you're working up close or from a distance. With its advanced 2.4GHz wireless technology you'll experience less interference and longer range of operation.
- You'll never lose a receiver again! The micro-receiver is so small you can conveniently leave it plugged into your notebook or store it inside the mouse, always ensuring they stay together.
- Whether gaming or working you need to stay in control and comfortable. Featuring rubber sides and symmetric design you'll enjoy long-term comfort with a secure grip for left or right hand use.
- Don't forget the fine details. When it’s improved control you’re after, the smooth scroll wheel with a middle rubber trim provides a great feel – whether you’re scrolling up, down, left or right.

Short summary description HP VK482AA mouse Office Right-hand RF Wireless Laser 1200 DPI:
This short summary of the HP VK482AA mouse Office Right-hand RF Wireless Laser 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP VK482AA, Right-hand, Laser, RF Wireless, 1200 DPI

Long summary description HP VK482AA mouse Office Right-hand RF Wireless Laser 1200 DPI:
This is an auto-generated long summary of HP VK482AA mouse Office Right-hand RF Wireless Laser 1200 DPI based on the first three specs of the first five spec groups.

HP VK482AA. Form factor: Right-hand. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1200 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
5
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Surface coloration
Monochromatic
Ergonomics
Plug and Play
Yes
Power
Power source *
Batteries
Power
Number of batteries supported
2
Battery type
AA
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
98 mm
Depth
60 mm
Height
34.5 mm
Weight
111 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Other features
Number of products included
1 pc(s)
USB required
Yes
Connectivity technology
Wireless
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2015-01-07 02:41:12
Uk has collected 1 expert review for HP VK482AA mouse Office Right-hand RF Wireless Laser 1200 DPI and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com/au/
Updated:
2015-01-07 02:41:12
Trackpads on laptops are all well and good for day-to-day computing, but they can be awkward and uncomfortable to use for some tasks.The HP 2.4GHz Wireless Laser Mobile Mouse is a small mouse that has been designed to be as easy to use as a normal desktop...
Good Compact, Comfortable, Two buttons on each side, Responsive, Works on a variety of surfaces...
Bad Feels a bit lightweight and cheap, Superior models...
Bottom line The HP 2.4GHz Wireless Laser Mobile Mouse isn't the most comfortable of mice to use, and the Logitech Anywhere Mouse MX remains the best small portable mouse...
60%
Country Distributor
United Kingdom 1 distributor(s)