Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4510s Notebook PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4510s Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VK246PA
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4445
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 04 Jul 2014 02:32:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP Services offers limited 1-year standard parts and laborpick-up or carry-in, and toll-free 7 x 24 hardware technical phone support (depending on model); 1-year limitedon primary battery. On-site service andupgrades are also available.
Long product name HP ProBook 4510s Notebook PC :
The short editorial description of HP ProBook 4510s Notebook PC

HP ProBook 4510s Notebook PC
More>>>

HP ProBook 4510s Notebook PC:
The official marketing text of HP ProBook 4510s Notebook PC as supplied by the manufacturer









Short summary description HP ProBook 4510s Notebook PC:
This short summary of the HP ProBook 4510s Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.
HP ProBook 4510s Notebook PC
Long summary description HP ProBook 4510s Notebook PC :

HP ProBook 4510s Notebook PC

This is an auto-generated long summary of HP ProBook 4510s Notebook PC based on the first three specs of the first five spec groups.
Source Testseek summary Average rating
Reviews
Updated:
2015-01-15
Testseek has collected 24 expert reviews for HP ProBook 4510s Notebook PC and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-01-15
The HP ProBook 4510s Notebook PC (VA033PA) is a 15.6in laptop designed for business users, but it looks nothing like a business notebook. It has plenty of gloss, clean lines and a 16:9 widescreen display. There is actually nothing that screams "business notebook" when you glance at it except for the dedicated number pad, which is sure to make accountants squeal with excitement (as will its attractive price). The design of the HP ProBook 4510s Notebook PC (VA033PA) is very appealing. It has a la...
Good Good value, well built, good performance, good battery life, stylish, light for a 15.6in notebook...
Bad Slow hard drive, annoying touchpad buttons, no full-sized ExpressCard/54 slot...
Bottom line We like the looks, performance and user-friendliness of the HP ProBook 4510s Notebook PC (VA033PA), as well as its competitive price. We think it’s a great choice for any business user (particularly an accountant) who wants something that isn&rsquo...
85%
expertreviews.co.uk
Updated:
2015-01-15
HPs 4510s is the only laptop with Vista Business in this category, but thats no reason to avoid it if youre choosing a laptop for home use. The ProBook came second in this groups 2D benchmark results and, thanks to a Radeon HD 4330 graphics chip...
80%
itpro.co.uk
Updated:
2015-01-15
Decent looks and lots of power are let down only by the low-res screen, but this is still well worth a look...
67%
expertreviews.co.uk
Updated:
2015-01-15
Thanks to its glossy, piano-black lid and square edges, the ProBook 4510s looks both smart and businesslike. HP has also opted to preinstall Vista Business, which means you can upgrade to Windows 7 Professional, the middle version of Microsoft's new...
60%
Show all
X