Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Mini 110c-1110SD PC

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Mini 110c-1110SD PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VJ179EA
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18401
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 31 Mar 2017 19:03:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Compaq Mini 110c-1110SD PC :
The short editorial description of HP Compaq Mini 110c-1110SD PC

Intel Atom N270 (1.60GHz, 512KB L2, 533NHz), 25.654 cm (10.1 ") SD LED (1024 x 600), 1024MB (1 x 1024MB) DDR2, 160GB SATA 5400 rpm, Intel GMA 950, 802.11 b/g, 5-in-1, Webcam, Windows XP Home Edition SP3 (32-bit)
More>>>

HP Compaq Mini 110c-1110SD PC:
The official marketing text of HP Compaq Mini 110c-1110SD PC as supplied by the manufacturer
Slim and light, the Compaq Mini 110c is a fashionable mini you can carry anywhere, at a price you can afford

Features

- Featuring genuine Windows for superior digital entertainment and advanced features

- Weighing just 1.17kg (with 3-cell battery) and under 33mm thin, the Compaq Mini 110c is slender and eye-catching

- The Compaq Mini 110c features an exquisite casing adorned with the ‘Unity’ Imprint - a striking checked design

- The Compaq Mini features a built-in webcam and microphone, WLAN and optional WWAN, extending your social networking opportunities and taking video chat and video conferencing from the home to places like the park, the café or the airport

- With a 10.1-inch diagonal BrightView display, a large keyboard (92 percent of full size), a 160GB hard drive, 3 USB ports and a 5-in-1 card reader you can comfortably access the web for information, communication and entertainment, anywhere
Short summary description HP Compaq Mini 110c-1110SD PC:
This short summary of the HP Compaq Mini 110c-1110SD PC data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq Mini 110c-1110SD PC
Long summary description HP Compaq Mini 110c-1110SD PC :

HP Compaq Mini 110c-1110SD PC

This is an auto-generated long summary of HP Compaq Mini 110c-1110SD PC based on the first three specs of the first five spec groups.
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28
Testseek has collected 2 expert reviews for HP Compaq Mini 110c-1110SD PC and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%
Source Review comments Score
electricpig.co.uk
Updated:
2014-05-28
Netbooks cramming in the joys of Windows 7 are everywhere this Christmas. And this colourful, cheap delight, the HP Mini 110c, is making a play for the last of your presents budget before January’s financial penury hits home. Is it a winner? Or just...
Good Good value, great keyboard...
Bad Occasionally dull screen, feels cheaper than other HP efforts...
Bottom line A good value, if somewhat average netbook...
60%
X