location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FD06 6-cell Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FD06 6-cell
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VG586AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631420980 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:29:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2013
Product end of life date
Long product name HP FD06 6-cell Battery :
The long product name of HP FD06 6-cell Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP FD06 6-cell Notebook Battery
More>>>
HP FD06 6-cell Battery:
The official description of HP FD06 6-cell Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Genuine HP notebook 6-cell batteries have six to eight hours of battery life and typically only require two hours to fully recharge – without having to be plugged in.
- With a second HP notebook battery, you can work, play games, listen to music and watch videos and films for up to twice as long – without having to plug in your notebook.
- Whether your notebook's on or off, a genuine HP notebook battery recharges completely, using your AC adapter – even if it isn't fully discharged. And it works with your notebook's power management features to reduce power consumption.
- The HP FD066 Notebook Battery (Lithium Ion Extended Life Battery) is specially designed and tested to meet the power needs of your HP notebook, and its slim profile fits flush underneath.
- Genuine HP notebook batteries are designed and tested with compatible HP notebook PCs to ensure that HP can deliver the highest quality products, services and solutions to your home.

Short summary description HP FD06 6-cell Battery:
This short summary of the HP FD06 6-cell Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP FD06 6-cell, Battery

Long summary description HP FD06 6-cell Battery:
This is an auto-generated long summary of HP FD06 6-cell Battery based on the first three specs of the first five spec groups.

HP FD06 6-cell. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Weight & dimensions
Width
195 mm
Weight & dimensions
Depth
92 mm
Height
15 mm
Weight
370 g
Other features
Compatible products
HP Pavilion dm3-1000 HP Pavilion dv4-3000 HP Pavilion dv4-3100
Number of batteries included
1 pc(s)