location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion All-in-One MS215UK Desktop PC 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
MS210
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion All-in-One MS215UK Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VG256AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962417515 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Apr 2010
Product end of life date
Bullet Points HP Pavilion All-in-One MS215UK Desktop PC 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 GHz
  • - 47 cm (18.5") 1366 x 768
  • - 2 GB DDR2-SDRAM
  • - 320 GB DVD±RW Card reader integrated
  • - AMD Radeon HD 3200
  • - Ethernet LAN
  • - Windows 7 Home Premium
Warranty: 1 year, pick-up and return, parts and labour
Long product name HP Pavilion All-in-One MS215UK Desktop PC 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium :
The long product name of HP Pavilion All-in-One MS215UK Desktop PC 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon X2 3250e (1.5GHz, 1MB L2), 2GB DDR2 SDRAM, 320GB SATA 3G 7200 rpm, DVD-RW LightScribe, ATI Radeon HD 3200, WLAN 802.11 b/g, 6-in-1, 18.5" BrightView LCD (1366x768), Windows 7 Home Premium (64-bit)
More>>>
HP Pavilion All-in-One MS215UK Desktop PC 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium:
The official description of HP Pavilion All-in-One MS215UK Desktop PC 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to set up and fun to use! The compact all-in-one design eliminates cable clutter and fits great anywhere in your home! Discover HP MediaSmart software and watch videos, play music, and share your digital photos from one simple interface.

Features

- Featuring genuine Windows 7 for superior digital entertainment and advanced features

Trendy, space-saving design
- A design your home will love. Practical, compact, and quiet, the HP Pavilion All-in-One turns any corner of your home into a family multimedia hub. Head-turning design fits seamlessly into your interior with no cable clutter.

All-in-one entertainment centre
- A complete multimedia centre, in one neat unit. Inside its clean-lined exterior, the HP Pavilion All-in-One hides away an integrated webcam, microphones, and speakers, eliminating unsightly cable clutter.

Fully integrated experience with MediaSmart
- A fully integrated experience, right out of the box. HP MediaSmart is the easy-to-use all-in-one software that lets you have more fun with your music, movies, and digital photos from the moment you power up your new PC!

High-quality video
- Enjoy vivid video. The HP Pavilion All-in-One comes with an UMA graphics card, so you can count on your PC to bring your photos and videos to life.

Full, rich audio built right in
- Sound so real you can almost touch it. Get more enjoyment from your music, movies, and gaming without external speakers or additional cables: the HP Pavilion All-in-One has quality speakers built right in to the streamlined design!

Short summary description HP Pavilion All-in-One MS215UK Desktop PC 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium:
This short summary of the HP Pavilion All-in-One MS215UK Desktop PC 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion All-in-One MS215UK Desktop PC, 47 cm (18.5"), 1.5 GHz, 2 GB, DDR2-SDRAM, 320 GB, Windows 7 Home Premium

Long summary description HP Pavilion All-in-One MS215UK Desktop PC 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium:
This is an auto-generated long summary of HP Pavilion All-in-One MS215UK Desktop PC 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP Pavilion All-in-One MS215UK Desktop PC. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor frequency: 1.5 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 3200. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
HD type *
Not supported
Native aspect ratio
16:9
Processor
Processor frequency *
1.5 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
320 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 3200
On-board graphics card *
Yes
Optical drive
LightScribe
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
Design
Country of origin
China
Software
Operating system installed *
Windows 7 Home Premium
Software
Bundled software
Recovery partition (including possibility to recover system, applications and drivers separately); Optional re-allocation of recovery partition; Recovery CD/DVD creation tool; Symantec Norton Internet Security 2009 (60 days live update) Microsoft Internet Explorer; Windows Mail
Weight & dimensions
Width (with stand)
469 mm
Depth (with stand)
199 mm
Height (with stand)
379 mm
Weight (with stand)
6.5 kg
Package weight
9.5 kg
Packaging content
Remote control included
No
Other features
Package dimensions (WxDxH)
541 x 447 x 249 mm
TV tuner integrated
No
Audio input
front headphone/microphone port, rear audio line out port
Chassis type
All-in-One
Display
LCD
Display included
Yes
Driver software for optical drive
HP MediaSmart Suite: Music, Video, DVD, Photo; Windows Photo Gallery; Windows Media Player; Windows Movie Maker, Windows DVD Maker; Cyberlink DVDSuite; EasyBits Magic Desktop; HP Games Console with hours of free game play.
Floppy drive installed
No
Storage drive controller
SATA 3G Hard Disk Drive
Storage drive partition
up to 13 GB partition for system recovery
Storage drive type
320 GB
I/O ports
6 USB 2.0 ports (2 on side)
Keyboard type
usb keyboard and optical mouse
Maximum graphics card memory
895 MB
Motherboard
Capirona
Networking features
Ethernet, Fast Ethernet
Power supply
120 W
Power supply type
120W AC power adapter
Software - education / reference
Windows Media Center
Software productivity
Microsoft Works and Microsoft Office Home and Student 2007 60-Day Trial Version
Speakers
2
Video card features
ATI Radeon HD 3200, with Avivo technology
Video RAM
256 MB dedicated memory, up to 895 MB total available graphics memory as allocated by Windows 7
Wireless technology
IEEE 802.11b/g
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:25:09
Uk has collected 1 expert review for HP Pavilion All-in-One MS215UK Desktop PC 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%