location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6210uk + 2309v Intel Pentium G 620 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion p6210uk + 2309v
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VG245AA#ABU?2309V
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion p6210uk + 2309v Intel Pentium G 620 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel Pentium G 620 2.6 GHz
  • - 4 GB DDR3-SDRAM
  • - 1 TB Card reader integrated
  • - NVIDIA® GeForce® G210 512 GB Intel® HD Graphics
  • - Windows 7 Home Premium
Warranty: 1 year, pick-up and return, parts and labour.
Long product name HP Pavilion p6210uk + 2309v Intel Pentium G 620 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC :
The long product name of HP Pavilion p6210uk + 2309v Intel Pentium G 620 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon II X4 620 (2.6GHz), 4GB DDR3 SDRAM, 1TB SATA 5400 rpm, DVD-RW LightScribe, NVIDIA GeForce G210, 15-in-1, Windows 7 Home Premium (64-bit) + 2309v, 23" Full HD LCD Monitor
More>>>
HP Pavilion p6210uk + 2309v Intel Pentium G 620 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC:
The official description of HP Pavilion p6210uk + 2309v Intel Pentium G 620 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Pavilion p6200 desktop PC series delivers all round performance and impressive ease-of-use, all wrapped up in a classic, timeless design

Features

Featuring genuine Windows 7 for superior digital entertainment and advanced features

Timeless, classic design
- The deep glossy piano black with a touch of chrome make the HP Pavilion p6200 desktop PC series a stylish addition to any home. Hidden connectors and disc drives add to the sleek styling

Impressive performance
- This feature-packed desktop PC features powerful processors, high-capacity hard drives, top software, the latest security features, extensive connectivity options and great quality digital sound

Digital content and personal entertainment made simple
- A SuperMulti DVD burner, a 15-in-1 digital media reader and an optional bay for an HP Pocket Media Drive (not included, sold separately), make digital entertainment easy and fun

One system, one style - designed to look good and work well together
- Designed to fit perfectly with this PC, HP widescreen monitors boast the same style and sleek looks with innovative features

Reliable and protected
- Benefit from the quality, reliability and support you can expect from HP

Short summary description HP Pavilion p6210uk + 2309v Intel Pentium G 620 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC:
This short summary of the HP Pavilion p6210uk + 2309v Intel Pentium G 620 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion p6210uk + 2309v, 2.6 GHz, Intel Pentium G, 620, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description HP Pavilion p6210uk + 2309v Intel Pentium G 620 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC:
This is an auto-generated long summary of HP Pavilion p6210uk + 2309v Intel Pentium G 620 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC based on the first three specs of the first five spec groups.

HP Pavilion p6210uk + 2309v. Processor frequency: 2.6 GHz, Processor family: Intel Pentium G, Processor model: 620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® G210. Operating system installed: Windows 7 Home Premium. Chassis type: Micro Tower. Product type: PC. Weight: 9.6 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
620
Processor cores
2
Processor threads
2
Processor frequency *
2.6 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Pentium G600 Series for Desktop
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
65 W
Tcase
69.1 °C
PCI Express slots version
2.0
Number of Processing Die Transistors
169 M
Processing Die size
135 mm²
Stepping
N0
CPU multiplier (bus/core ratio)
26
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3 1066
Memory bandwidth supported by processor (max)
17 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory channels
Double-channel
Storage
Total storage capacity *
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® G210
Discrete graphics card memory
512 GB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
Maximum graphics card memory
2.303 GB
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Micro Tower
Country of origin
China
Performance
Motherboard chipset
NVIDIA GeForce 6150SE
Audio system
High Definition Audio 5.1
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Bundled software
Microsoft Internet Explorer; Windows Mail; HP MediaSmart Suite: Music, Video, DVD, Photo; Windows Photo Gallery; Windows Media Player; Windows Movie Maker, Windows DVD Maker; Cyberlink DVDSuite; EasyBits Magic Desktop; HP Games Console
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 mm
Supported instruction sets
SSE4.1/4.2
Processor code
SL8AB
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
1
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
53480
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
175 mm
Depth *
414 mm
Height *
387 mm
Weight *
9.6 kg
Packaging content
Display included *
Yes
Display diagonal
58.4 cm (23")
Display resolution
1920 x 1080 pixels
Contrast ratio (typical)
1000:1
Display brightness
300 cd/m²
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Other features
LightScribe
Yes
Networking features
Ethernet, Fast Ethernet