Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ60-420EG Black,Silver Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ60
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CQ60-420EG
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE737EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0884962258972
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8520
This statistic is based on the 87218 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85208 free Open Icecat users.
Info modified on: 10 Apr 2019 23:23:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Compaq Presario CQ60-420EG Black,Silver Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium :
The short editorial description of HP Compaq Presario CQ60-420EG Black,Silver Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium

2.2GHz AMD Turion X2 Dual-Core Mobile Processor RM-75, 4GB DDR2, 500GB SATA HDD, 39.624 cm (15.6") HD BrightView (1366 x 768), nVidia GeForce 8200M, DVD Super Multi DL, Fast Ethernet, 56K modem, WLAN 802.11 b/g, WebCam, Windows Vista Home Premium 32-bit
More>>>
HP Compaq Presario CQ60-420EG Black,Silver Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium:
The official marketing text of HP Compaq Presario CQ60-420EG Black,Silver Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium as supplied by the manufacturer

The Compaq Presario CQ60 combines essential features, attractive design and quality to put the versatility and productivity of notebook computing within your reach and offers a 15.6” screen and a full size keyboard with numeric key pad.

Features
- Featuring genuine Windows Vista® Home Basic or genuine Windows Vista® Home Premium for superior digital entertainment and advanced features

- Sleek and stylish by design, this 15.6-inch Compaq Presario notebook features a unique Imprint design in a glossy black finish that elegantly blends together stylish form and practical function

- An easy-to-use notebook with all the capabilities you need to achieve professional and personal productivity

- Designed to provide the right set of features at a great value, the CQ60 delivers versatility and quality without compromising on price

Short summary description HP Compaq Presario CQ60-420EG Black,Silver Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium:
This short summary of the HP Compaq Presario CQ60-420EG Black,Silver Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario CQ60-420EG, AMD Turion 64 X2 Mobile, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Compaq Presario CQ60-420EG Black,Silver Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium:
This is an auto-generated long summary of HP Compaq Presario CQ60-420EG Black,Silver Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium based on the first three specs of the first five spec groups.

HP Compaq Presario CQ60-420EG. Product type: Notebook. Processor family: AMD Turion 64 X2 Mobile. Form factor: Clamshell. Processor model: RM-75, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Product colour: Black,Silver

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Product type *
The sub-category of the product.
Notebook
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Turion 64 X2 Mobile
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
RM-75
Processor threads
2
Processor cache
1 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket S1
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
SO-DIMM
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Maximum internal memory (64-bit)
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS),MMC,MS PRO,SD,xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
No
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Not available
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce 8200M G
Audio
Speakers manufacturer
Altec Lansing
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ports & interfaces
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
32-bit
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
No
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.75 kg
Width *
The measurement or extent of something from side to side.
378 mm
Depth *
The distance from the front to the back of something.
252 mm
Height (front)
The height of the frontside of the product.
3.51 cm
Height (rear)
Height of the backside of the product.
4.37 cm
Packaging data
Package width
The distance from one side of the packaging to the other.
520 mm
Package depth
The distance from the front to the back of the packaging.
107 mm
Package height
The distance from the top to the bottom of the packaging.
345 mm
Package weight
Weight of the packaged product.
3.7 kg
Packaging content
AC adapter included
Yes
Cables included
AC
Manual
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:43:41
Uk has collected 21 expert reviews for HP Compaq Presario CQ60-420EG Black,Silver Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:43:41
Nl heeft 21 proffesionele recensies verzameld voor HP Compaq Presario CQ60-420EG Zwart, Zilver Notebook 39,6 cm (15.6") 1366 x 768 Pixels AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium. Het gemiddelde van deze proffesionele recensies is 69 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
69%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:43:41
Fr a recueilli 21 avis d’experts pour HP Compaq Presario CQ60-420EG Noir, Argent Ordinateur portable 39,6 cm (15.6") 1366 x 768 pixels AMD Turion 64 X2 Mobile 4 Go DDR2-SDRAM 500 Go Disque dur Windows Vista Home Premium et la note moyenne est de 69 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
69%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:43:41
De hat 21 Expertenmeinungen über HP Compaq Presario CQ60-420EG Schwarz, Silber Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB Festplatte Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 69 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
69%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:43:41
Testseek ha raccolto 21 recensioni da parte di esperti per HP Compaq Presario CQ60-420EG Nero, Argento Computer portatile 39,6 cm (15.6") 1366 x 768 Pixel AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium e la valutazione media da parte degli esperti è di 69 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
69%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:43:41
Es ha coleccionado 21 opiniones de expertos para HP Compaq Presario CQ60-420EG Negro, Plata Portátil 39,6 cm (15.6") 1366 x 768 Pixeles AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB Unidad de disco duro Windows Vista Home Premium y la calificación media es 69 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
69%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:43:41
Dk har samlet 21 ekspertanmeldelser for HP Compaq Presario CQ60-420EG Sort, Sølv Notebook 39,6 cm (15.6") 1366 x 768 pixel AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 69 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
69%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:43:41
Se har samlat in 21 experttester för HP Compaq Presario CQ60-420EG Svart, Silver Bärbar dator 39,6 cm (15.6") 1366 x 768 pixlar AMD Turion 64 X2 Mobile 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium och det genomsnittliga betyget är 69 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
69%
Source Review comments Score
techradar.com
Updated:
2014-05-28 01:43:41
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet HPs consumer Pavilion range has often impressed us with its stunning designs, sturdy build quality and great usability. The Compaq Presario CQ60-313SA aims to provide a similar quality...
Good Decent usability, Dedicated graphics...
Bad Limited performance...
70%
techradar.com
Updated:
2014-05-28 01:43:41
While HPs best known laptops fall under its consumer Pavilion range, the Compaq Presario CQ60-214EM has amazed us. With its fantastic specification, features and widescreen usability, this is possibly the best laptop weve ever seen at this price poin...
Good Great performance, Nice design, Good storage capacity, HDMI out port...
Bad Battery life below 3hrs...
80%
tweakers.net
Updated:
2014-05-28 01:43:41
Inleiding Toen vorig jaar oktober, nu een half jaar geleden, mijn trouwe Asus A6Tc de geest gaf dankzij een hardnekkig hardwareprobleem en Asus weigerde het probleem voor de derde keer...
Good Stabiele robuuste behuizing, Goede interface, Helder beeldscherm, met hoge resolutie, Prima prestaties, Degelijke tas meegeleverd...
Bad Design(moet je van houden), Het beeldscherm spiegelt duidelijk, heeft een matige kijkhoek en slechte verlichting, Functioneert als frituurpan, en daar is 'ie niet voor bedoeld...
80%
bestofmicro.com
Updated:
2014-05-28 01:43:41
Le modèle d’HP est performant. Avec des composants similaires à ceux de ses concurrents, il réussit des scores honorables à nos tests. Il sait être polyvalent et bénéficie du soin qu’apporte HP à la finition de ses machines.
0%
01net.com
Updated:
2014-05-28 01:43:41
Début septembre, HP renouvelait son offre en matière de portable dentrée de gamme à 399 euros avec le Presario CQ50-105EF. Aujourdhui, le constructeur lance une nouvelle machine, le Presario CQ60-115EF, légèrement plus chère (499 euros), mais mieux a...
Good Processeur double cœur, 3 Go de mémoire...
Bad Pas de Bluetooth...
Bottom line Début septembre, HP renouvelait son offre en matière de portable dentrée de gamme à 399 euros avec le Presario CQ50-105EF. Aujourdhui, le constructeur lance une nouvelle machine, le Presario CQ60-115EF, légèrement plus chère (499 euros), mais mieux a...
0%
magnus.de
Updated:
2014-05-28 01:43:41
Punkten kann der Compaq bei der Ausstattung mit einem HDMI-Ausgang, einer Webcam, einer 320 GByte großen Festplatte und vier GByte RAM. Letztere kann er allerdings wegen der vorinstallierten 32-Bit-Version von Vista Home Premium nicht komplett nutzen.
Bottom line Das MSI Wind U115 Hybrid schlägt in der Akkulaufzeit alle anderen Netbooks auf dem Markt. Allerdings erkauft man sich die enorm lange Laufzeit auch mit den Netbook-typischen Schwächen: geringe Leistung und ein kleines Display mit niedriger Aufl&...
67%
notebookjournal.de
Updated:
2014-05-28 01:43:41
Aufgrund des attraktiven Preises schnappten wir uns bereits im Dezember letzten Jahres den . Der neue Officekandidat von HP. Der CQ60-210 kommt zum gleichen Preis aber mit einigen Verbesserungen. Zumindest auf den ersten Blick. Neben HDMI hat der Großh...
Good Eingabegeräte, HDMIPort...
Bad HDMIPort, Helligkeit/Kontraste, Anwendungsleistung, Hitzeentwicklung an der Unterseite, geringe Akkulaufzeit...
Bottom line Never change a running system. Zumindest bei den Testern entsteht dieser Eindruck im Hinblick auf das Vorgängermodell CQ60 115Eg. Die Anwendungsleistung des Compaq Presario 210Eg ist unterdurchschnittlich. Die Abwärme an der Unterseite ist mit 45 Grad...
70%
retera.ru
Updated:
2016-01-24 12:53:40
Мода на широкоформатные ноутбуки с соотношением сторон 16:9 не обошла и HP. Вслед за всеми брендами, широко представленными на российском рынке hp обновила линейку compaq моделями CQ60. На рынке представлены различные конфигурации, в том числе и на бюджет...
Good Стильный дизайн, Невысокая цена, Достойное время работы в режиме чтения, Полноразмерная клавиатура, Хорошая оснащенность ПО...
Bad Отсутствие ExpressCard, Отсутствие Bluetooth, Низкая яркость матрицы...
Bottom line HP получили недорогой мультимедийный ноутбук с достойными внутренностями. Стильный классический дизайн с элементами ноутбуков бизнес класса, наличие всех жизненно необходимых портов делают этот ноутбук хорошим настольным решением. Неплохая дискретная граф...
0%
onlinenotebook.com
Updated:
2014-05-28 01:43:41
HP Compaq Presario CQ60-615DX is powered by Intel Celeron 900 Joules / 2.2 GHz processor, cache size is 1 MB. Installed memory is 2 GB DDR2 SD RAM which is expandable to 4 GB. For storing data, there is a 250 GB SATA hard drive at 7200 rpm. Optical dr...
Good Inexpensive, attractive design, strong build, good performance for basic tasks, keyboard is comfortable to type on, has WirelessN WiFi.k...
Bad Single core processor isn’t good for heavy multitasking, lacks media card reader and Webcam, mouse buttons are stiff...
Bottom line HP Compaq Presario CQ60-615DX features a single core processor which makes the notebook inexpensive but also limits you to single applications and light multitasking only. Heavy multi tasking will immediately get this laptop down to its heels. We will...
0%
techreviewsource.com
Updated:
2014-05-28 01:43:41
Notebooks have become cheap and plentiful in 2009 and the priced at around $500 is no exception. This is notebook that is simplistic for the average user and gives you portability and a very nice 15.6-inch widescreen display all for a cheap price...
Good Affordable & portable, Excellent 16:9 display, Decent performance for average users...
Bad No draftn WiFi, Mediocre performance for advanced users...
70%
pcmag.com
Updated:
2014-05-28 01:43:41
Priced at just $529.98 (list), the Compaq Presario CQ60 (420us) is easily one of the most affordable 15-inch notebooks around. This no-frills system wont wow you with multimedia features (it lacks an HDMI port and a webcam, among other things), and...
Good Very affordable. 16:9 aspect display. Manageable weight.
Bad Sluggish performance. Short on features. Does not support draft-n Wi-Fi.
Bottom line The Compaq Presario CQ60 (420us) lacks some of the features found on other 15-inch models, and its performance is nothing to write home about, but bargain hunters will love its sub-$500 price tag...
60%
computershopper.com
Updated:
2014-05-28 01:43:41
Now available at Walmart, the 15.6-inch Compaq Presario CQ60-419WM will meet bare-bones computing needs for a starting price of $298, which is actually cheaper than most netbooks. It is bulky, so dont expect to take it everywhere, but its co...
Good Unbeatable price; large screen; uncluttered design...
Bad Single-core processor; low-end performance; no Webcam...
Bottom line For $300, you get a 15.6-inch screen, a 160GB hard drive, and a DVD burner—all in a laptop that’s not an embarrassment to you. Its definitely worth checking out...
80%
devhardware.com
Updated:
2016-01-24 12:53:40
While the Compaq Presario CQ60-615DX does have its downfalls, it is hard to complain about its budget price. You do get decent performance and some basic features, which should appeal to those needing a basic laptop.
0%
dinside.no/data
Updated:
2014-05-28 01:43:41
Får du den for 3990 kroner finnes få motargumenter. Selv for 5-600 kroner mer hadde vi kalt dette for et røverkjøp. DinSide Som regel må man nøye seg med en enkel AMD-prosessor, svak grafikkløsning og for øvrig beskjedent utstyrsnivå når man går til an...
Bottom line Denne testen bekrefter hva vi alle vet så veldig godt: Det som var et bra PC-tilbud i går, er et middelmådig tilbud i dag. Akkurat nå tviler vi på om du får mer PC for pengene enn hva CQ60 130EO byr på. Dette er en maski...
83%
Show all
Customer service details
X