location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VE415A software license/upgrade 1 license(s) 18 month(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE415A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE415A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962212929 show
Category:
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
Software Licenses/Upgrades Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:43:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Feb 2011
Product end of life date
Long product name HP VE415A software license/upgrade 1 license(s) 18 month(s) :
The long product name of HP VE415A software license/upgrade 1 license(s) 18 month(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

McAfee Total Protection Service for Small Business Software Activation Key
More>>>
HP VE415A software license/upgrade 1 license(s) 18 month(s):
The official description of HP VE415A software license/upgrade 1 license(s) 18 month(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 1 User License, 18 Month Subscription for use with your new HP PC. An integrated business solution that reduces infrastructure costs and automates security maintenance.
- Anti-virus, anti-spyware, firewall and basic email virus protection, managed by McAfee experts
- Single Web-based reporting and configuration console
- Automatic updates 24X7, even for PCs not connected to Internet

Short summary description HP VE415A software license/upgrade 1 license(s) 18 month(s):
This short summary of the HP VE415A software license/upgrade 1 license(s) 18 month(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP VE415A, 1 license(s), 18 month(s)

Long summary description HP VE415A software license/upgrade 1 license(s) 18 month(s):
This is an auto-generated long summary of HP VE415A software license/upgrade 1 license(s) 18 month(s) based on the first three specs of the first five spec groups.

HP VE415A. License quantity: 1 license(s), License term in months: 18 month(s)

License
License quantity *
1 license(s)
License term in months
18 month(s)
License
Compatibility
HP Compaq 6005 Pro Small Form Factor PC HP Compaq dc5800 Microtower PC HP Compaq dc5800 Small Form Factor PC HP Compaq dc5850 Microtower PC HP Compaq dc5850 Small Form Factor PC HP Compaq dc7800 Convertible Minitower PC HP Compaq dc7800 Small Form Factor PC HP Compaq dc7900 Convertible Minitower PC HP Compaq dc7900 Small Form Factor PC HP Compaq dc7900 Ultra-slim Desktop PC HP Compaq dx2390 Microtower PC HP Compaq dx2400 Microtower PC HP Compaq dx2450 Microtower PC HP Compaq dx7500 Microtower PC HP Elite 7000 Microtower PC HP rp5700 Desktop PC Business Laptop and Tablet PCs Compaq 610 Notebook PC Compaq 615 Notebook PC EliteBook 8530p Notebook PC HP Compaq 2230s Notebook PC HP Compaq 6530b Notebook PC HP Compaq 6730b Notebook PC HP Compaq 6730s Notebook PC HP Compaq 6735b Notebook PC HP Compaq 6735s Notebook PC HP Compaq 6830s Notebook PC HP EliteBook 2530p Notebook PC HP EliteBook 2730p Notebook PC HP EliteBook 6930p Notebook PC HP EliteBook 8530w Mobile Workstation HP Mini 2140 Notebook PC HP Mini 5101 HP ProBook 4310s Notebook PC HP ProBook 4510s Notebook PC HP ProBook 4710s Notebook PC Point of Sale Solutions HP rp5700 Point of Sale System