location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP dx2420 MT + LE1901wi Intel® Pentium® E5300 3 GB DDR2-SDRAM 500 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dx2420 MT + LE1901wi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC494EA#ABU?LE1901WI
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP dx2420 MT + LE1901wi Intel® Pentium® E5300 3 GB DDR2-SDRAM 500 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 300 W
  • - Intel® Pentium® E5300 2.6 GHz
  • - 3 GB DDR2-SDRAM
  • - 500 GB DVD±RW
  • - Intel® GMA 3100
  • - Windows Vista Business
Long product name HP dx2420 MT + LE1901wi Intel® Pentium® E5300 3 GB DDR2-SDRAM 500 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC :
The long product name of HP dx2420 MT + LE1901wi Intel® Pentium® E5300 3 GB DDR2-SDRAM 500 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Dual-Core E5300 (2.60GHz, 2MB L2, 800MHz), 3GB (1 x 1GB + 1 x 2GB) PC2-6400 DDR2 SDRAM, 500GB SATA 7200 rpm, SATA DVD+/-RW 16x SuperMulti LightScribe, Intel GMA 3100, Windows Vista Business / downgrade Windows XP Professional + LE1901wi, 19" Widescreen LCD Monitor
More>>>
HP dx2420 MT + LE1901wi Intel® Pentium® E5300 3 GB DDR2-SDRAM 500 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC:
The official description of HP dx2420 MT + LE1901wi Intel® Pentium® E5300 3 GB DDR2-SDRAM 500 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built to Perform: realize your potential with the HP dx2420 Business Desktop PC. Designed to handle your everyday business needs with out-of-the-box productivity, expandability, and reliability in a modern look and feel.

Features

- Form meets function: enhance your work space with real metal surfaces, glossy finishes, and convenient access to the latest technology in a PC designed to meet your business needs and help your team stay productive.

- Out-of-the-box productivity: this PC is ready to go when you are with proven Intel® processors, chipset and Graphics Media Accelerator, preinstalled business applications, and easy to access ports, slots, and bays.

- Configurable for your best fit: expand your PC to suit your needs with pre-qualified options like the 22-in-1 Media Card Reader or a SuperMulti LightScribe Drive, so you can burn labels directly onto disks.

- Built to last: with more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance. Help protect your critical business data even further with features such as the pre-installed HP Backup and Recovery Manager.

Short summary description HP dx2420 MT + LE1901wi Intel® Pentium® E5300 3 GB DDR2-SDRAM 500 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC:
This short summary of the HP dx2420 MT + LE1901wi Intel® Pentium® E5300 3 GB DDR2-SDRAM 500 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP dx2420 MT + LE1901wi, 2.6 GHz, Intel® Pentium®, 3 GB, 500 GB, DVD±RW, Windows Vista Business

Long summary description HP dx2420 MT + LE1901wi Intel® Pentium® E5300 3 GB DDR2-SDRAM 500 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC:
This is an auto-generated long summary of HP dx2420 MT + LE1901wi Intel® Pentium® E5300 3 GB DDR2-SDRAM 500 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC based on the first three specs of the first five spec groups.

HP dx2420 MT + LE1901wi. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 10.2 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5300
Processor cores
2
Processor threads
2
Processor frequency *
2.6 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
3 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 3100
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Micro Tower
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Processor special features
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor code
SLB9U
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
35300
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
165 mm
Depth *
373 mm
Height *
365 mm
Weight *
10.2 kg
Packaging content
Display included *
Yes
Display diagonal
48.3 cm (19")
Display resolution
1440 x 900 pixels
Contrast ratio (typical)
1000:1
Display brightness
250 cd/m²
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Other features
Networking features
Gigabit Ethernet