Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4515s Notebook PC

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4515s Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC413EA
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9455
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 22 Dec 2017 04:08:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year pick-up and return (upgrades available, sold separately), 1 yearon primary battery
Long product name HP ProBook 4515s Notebook PC :
The short editorial description of HP ProBook 4515s Notebook PC

HP ProBook 4515s Notebook PC
More>>>

HP ProBook 4515s Notebook PC:
The official marketing text of HP ProBook 4515s Notebook PC as supplied by the manufacturer
Affordable Style. Designed for small business professionals who want a stylish, affordable, 15.6-inch diagonal notebook with a larger display to work on big documents and spreadsheets and features a separate numeric keypad.

• Sleek Design: our standard series (s-series) notebook PCs deliver refined simplicity with a clean design that offers both function and style with choice of Merlot or glossy Noir (black) finish.


• Security – Built to protect: HP ensures your information has enhanced protection with a broad range of customizable security solutions such as HP ProtectTools to help protect your data, manage your passwords and secure your system.


• Wireless: across the street or country, HP’s integrated wireless technologies 1, 2, 3 have got you covered. Experience faster connections in more places than ever before 1 and get more done with HP Mobile Broadband powered by Gobi.


• Reliability – Built to Last: with innovative engineering and HP Total Test Process – a multi-tiered product validation process with more than 95,000 hours of testing per platform – you get a reliable and durable notebook that can go the distance.


• Ease of Use: our notebooks are designed to help boost your productivity. Use HP QuickLook 2 4 to access email and contact information in seconds without booting up or HP Fast Charge 5 to recharge up to 90% in 90 minutes when the system is off.


• Environmental – Built to Conserve: the HP ProBook 4515s Notebook PC reduces its impact on the environment by eliminating or reducing substances of concern and reducing energy consumption.


1 Gobi wireless technology requires separately purchased wireless data service contracts. Check with local service provider for coverage and availability in your area. Connection speeds will vary due to location, environment, network conditions and other factors

2 Wireless access point and Internet service is required and is not included. Availability of public wireless access points limited

3 Sold separately or as an optional feature

4 HP QuickLook 2 is accessible when the notebook is off or in hibernation from Windows XP or Vista. Timings may vary depending on the system configuration

5 Fast Charge Technology recharges your battery up to 90% within 90 minutes when the system is off

Short summary description HP ProBook 4515s Notebook PC:
This short summary of the HP ProBook 4515s Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.
HP ProBook 4515s Notebook PC
Long summary description HP ProBook 4515s Notebook PC :

HP ProBook 4515s Notebook PC

This is an auto-generated long summary of HP ProBook 4515s Notebook PC based on the first three specs of the first five spec groups.
Source Testseek summary Average rating
Reviews
Updated:
2015-03-01
Testseek has collected 2 expert reviews for HP ProBook 4515s Notebook PC and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2015-03-01
The HP ProBook 4515s (£369 inc. VAT) strikes an effective balance between power and mobility and proves a success despite minor flaws. While the 2.5kg chassis quite wide, the use of lightweight plastic means it isnt very heavy. If the size doesnt put...
Good Some great extra features, Good graphics power, Excellent battery life...
Bad Sub-par processor performance, Build could be better...
60%
X