Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 615 Notebook PC

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 615 Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC282EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0884962618523
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8679
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 31 Mar 2017 19:04:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year pick-up and return (upgrades available, sold separately), 1 yearon primary battery
Long product name HP Compaq 615 Notebook PC :
The short editorial description of HP Compaq 615 Notebook PC

Compaq 615 Notebook PC
More>>>

HP Compaq 615 Notebook PC:
The official marketing text of HP Compaq 615 Notebook PC as supplied by the manufacturer
Affordable Mobility: gain exceptional business value with AMD Business Class Solutions, a 39,6 cm (15.6") HD display, 2 MP Webcam and Wi-Fi Certified WLAN options, all at a price that’s sure to impress.

• More than you bargained for: with the new 39,6 cm (15.6") diagonal LED-backlit HD 1 display you get improved brightness, contrast and clarity from your notebook’s screen so images appear more vivid.


• Stay connected: you can experience video conferencing and other multi-media content with no additional hardware or software to buy or carry 2 with the integrated 2 MP Webcam, integrated microphone and Wi-Fi Certified WLAN 3.


• Business-focused: the Compaq 615 features a secure hard drive mounting method called DriveGuard that helps reduce shock to your hard drive, so your important data is better protected.


• Back to business: Fast Charge technology 4 recharges your notebook battery to 90% within 90 minutes to get you back to business faster.


1 HD content required to view HD images

2 Requires Internet access and VoIP service contracts

3 WiFi access point and Internet service required and not included. Availability of public wireless access points limited. Wireless, internet, and VoIP require separately purchased service contract

4 Fast Charge technology recharges your battery up to 90% within 90 minutes when the system is off

Short summary description HP Compaq 615 Notebook PC:
This short summary of the HP Compaq 615 Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq 615 Notebook PC
Long summary description HP Compaq 615 Notebook PC :

HP Compaq 615 Notebook PC

This is an auto-generated long summary of HP Compaq 615 Notebook PC based on the first three specs of the first five spec groups.
X