location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 35.81 cm (14.1") Notebook Privacy Filter Designed by 3M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35.81 cm (14.1") Notebook Privacy Filter Designed by 3M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V8Z57AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899131176 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2021 10:49:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2018
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limited warranty.
Long product name HP 35.81 cm (14.1") Notebook Privacy Filter Designed by 3M :
The long product name of HP 35.81 cm (14.1") Notebook Privacy Filter Designed by 3M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14.0" Notebook Privacy Filter
More>>>
HP 35.81 cm (14.1") Notebook Privacy Filter Designed by 3M:
The official description of HP 35.81 cm (14.1") Notebook Privacy Filter Designed by 3M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work incognito with custom-fit HP Privacy Filters Designed by 3M, which help prevent the visual hacking of corporate and personal data on your HP Business Notebook and maintain all of your touch interactivity.

For your eyes only

Keep your onscreen content to yourself with a filter that inhibits people nearby from getting a direct view of your HP Business Notebook’s screen.

Tap and touch

Retain the use of your device’s interactive touchscreen features.

Easy on and off

Apply and remove the filter as needed with reusable adhesive corner tabs; no cutting or resizing required.

World-class support

Rest easy with a one-year limited warranty.

Short summary description HP 35.81 cm (14.1") Notebook Privacy Filter Designed by 3M:
This short summary of the HP 35.81 cm (14.1") Notebook Privacy Filter Designed by 3M data-sheet is auto-generated and uses the product title and the first six key specs.

HP 35.81 cm (14.1") Notebook Privacy Filter Designed by 3M, 35.6 cm (14"), 16:9, Laptop, Frameless display privacy filter

Long summary description HP 35.81 cm (14.1") Notebook Privacy Filter Designed by 3M:
This is an auto-generated long summary of HP 35.81 cm (14.1") Notebook Privacy Filter Designed by 3M based on the first three specs of the first five spec groups.

HP 35.81 cm (14.1") Notebook Privacy Filter Designed by 3M. Maximum screen size: 35.6 cm (14"). Aspect ratio: 16:9. Suitable for: Laptop, Type: Frameless display privacy filter. Light transmission: 68%

For your eyes only

Keep your onscreen content to yourself with a filter that inhibits people nearby from getting a direct view of your HP Business Notebook’s screen.

Tap and touch

Retain the use of your device’s interactive touchscreen features.

Easy on and off

Apply and remove the filter as needed with reusable adhesive corner tabs; no cutting or resizing required.

World-class support

Rest easy with a one-year limited warranty.

Design
Suitable for *
Laptop
Type *
Frameless display privacy filter
Filter colour
Black
Features
Display types supported *
LCD
Aspect ratio
16:9
Features
Light transmission
68%
Touchscreen compatible
Yes
Ergonomics
Maximum screen size *
35.6 cm (14")
Weight & dimensions
Height
0.29 mm