location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V197 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V197
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V5J61AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899004630 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2019
Product end of life date
Bullet Points HP V197 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy quality front-of-screen performance for all of your daily tasks.
  • - Mount your HP Desktop Mini 2602 directly behind the display for an integrated, affordable all-in-one.[2]
  • - Reduce power consumption and help lower your costs with an energy-efficient design.
Long product name HP V197 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black :
The long product name of HP V197 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.5", 1366 x 768, 16:9, 200cd/m²
More>>>
HP V197 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black:
The official description of HP V197 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The everyday, budget-friendly business display.
Get quality presentation features at a price point that doesn’t break the bank with the HP V197 47 cm (18.5") Monitor, a sleek, thin-profile monitor in a compact, space-saving screen size with an unbelievably low price point.

Short summary description HP V197 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black:
This short summary of the HP V197 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP V197, 47 cm (18.5"), 1366 x 768 pixels, WXGA, LED, 5 ms, Black

Long summary description HP V197 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black:
This is an auto-generated long summary of HP V197 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black based on the first three specs of the first five spec groups.

HP V197. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Business-class presentation features
Business-class presentation features

Enjoy crisp, clear views of your documents and e-mail with 1366 x 768 resolution, 5M:1 dynamic contrast ratio, and 5 ms response time on an 47 cm (18.5") inch diagonal screen.[1] Quickly and easily connect to your devices with DVI and VGA inputs.

Create an efficient workspace
Create an efficient workspace

Mount your HP Desktop Mini 260[2] directly behind the display for an integrated, affordable all-in-one that’s perfect for small spaces. Or, use the integrated VESA mount to place the display on a wall or stand.[2]

Designed with the environment in mind
Designed with the environment in mind

Reduce power consumption and help lower your costs with an intelligent, energy-efficient design that is ENERGY STAR® certified and EPEAT® Silver registered.[3] The display also includes mercury-free display backlights and arsenic-free display glass.

Get comfortable

Customize your display’s position with adjustable tilt settings and viewing angles.

World-class support

Rest assured that your IT investment is supported by a one-year standard limited warranty. To extend your protection, select optional HP Care Packs.[4]

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
HD type *
WXGA
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768
Contrast ratio (typical) *
600:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Pixel pitch
0.3 x 0.3 mm
Viewable size, horizontal
41 cm
Viewable size, vertical
23 cm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Power consumption (typical) *
15 W
Power consumption (standby) *
0.5 W
Power consumption (max)
17 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, VGA
Weight & dimensions
Width (with stand)
441.4 mm
Depth (with stand)
218.1 mm
Height (with stand)
338.6 mm
Weight (with stand)
2.6 kg
Width (without stand)
441.4 mm
Depth (without stand)
45.4 mm
Height (without stand)
277.7 mm
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP V197 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Compatible with HP Desktop Mini 260 G1 and G2, sold separately. HP Quick Release required and sold separately. Mounting hardware sold separately. Options sold separately.
[3] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status in your country.
[4] Sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.