location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 300cm DP and USB Power Y Cable for L7010t L7014t and L7016t

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300cm DP and USB Power Y Cable for L7010t L7014t and L7016t
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V4P94AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894983428 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2024 08:13:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 300cm DP and USB Power Y Cable for L7010t L7014t and L7016t
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 m
  • - USB C Straight Male
  • - USB C Straight Male
  • - Black
  • - 1 pc(s)
Warranty: One-year limited warranty.
Long product name HP 300cm DP and USB Power Y Cable for L7010t L7014t and L7016t :
The long product name of HP 300cm DP and USB Power Y Cable for L7010t L7014t and L7016t. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300cm DP and USB Power Y Cable for L7010t L7014t and L7016t
More>>>
HP 300cm DP and USB Power Y Cable for L7010t L7014t and L7016t:
The official description of HP 300cm DP and USB Power Y Cable for L7010t L7014t and L7016t as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use the cable to attach your HP L7010t, L7014t, or L7016t Display to an HP RP9 or HP RP5 Retail System through the USB Power connector in a standalone configuration.

Short summary description HP 300cm DP and USB Power Y Cable for L7010t L7014t and L7016t:
This short summary of the HP 300cm DP and USB Power Y Cable for L7010t L7014t and L7016t data-sheet is auto-generated and uses the product title and the first six key specs.

HP 300cm DP and USB Power Y Cable for L7010t L7014t and L7016t, 0.3 m, USB C, USB C, Black

Long summary description HP 300cm DP and USB Power Y Cable for L7010t L7014t and L7016t:
This is an auto-generated long summary of HP 300cm DP and USB Power Y Cable for L7010t L7014t and L7016t based on the first three specs of the first five spec groups.

HP 300cm DP and USB Power Y Cable for L7010t L7014t and L7016t. Cable length: 0.3 m. Connector 1: USB C, Connector 2: USB C, Product colour: Black

Features
Connector 1 *
USB C
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Features
Compatible products
L7010t, L7014t, L7016t
Weight & dimensions
Cable length *
0.3 m
Weight
167.51 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 1 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Sverige 4 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)