location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L7016t Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L7016t
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V1X13AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894918505 show
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 03:06:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP L7016t Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.6 cm (15.6") Silver
  • - Touchscreen
  • - 360 cd/m²
  • - Power source type: USB
Warranty: Protected by HP, including a 3 years parts, 3 years labor (3/3/0) standard limited warranty. Certain restrictions and exclusions apply.
Long product name HP L7016t Silver :
The long product name of HP L7016t Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6-inch Retail Touch Monitor
More>>>
HP L7016t Silver:
The official description of HP L7016t Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete your retail solution with the HP L7016t Touch Monitor, a modern, virtually borderless, bright widescreen display that delivers easily readable information and supports interactive touch for associates when paired with an HP RP9 or any HP Retail System.

Short summary description HP L7016t Silver:
This short summary of the HP L7016t Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP L7016t, 39.6 cm (15.6"), 360 cd/m², Silver, -5 - 135°, Business, USB

Long summary description HP L7016t Silver:
This is an auto-generated long summary of HP L7016t Silver based on the first three specs of the first five spec groups.

HP L7016t. Display diagonal: 39.6 cm (15.6"), Display brightness: 360 cd/m². Product colour: Silver, Tilt angle range: -5 - 135°, HP segment: Business. Power source type: USB, AC adapter output voltage: 12 V. Width: 397.3 mm, Depth: 45 mm, Height: 251.4 mm. Package width: 4780 mm, Package depth: 1400 mm, Package height: 3300 mm

Wide aspect for a wide range of apps

Deploy a large, 15.6-inch diagonal, 16:9 aspect ratio, high-resolution display optimized for the latest retail and hospitality software.

Easy interactivity

Integrated projective capacitive touch technology provides a familiar, intuitive experience similar to smartphone and tablet devices and supports ten-point and Beep-on-Touch.

Durability for high-traffic areas

Place the sleek, sturdy display where you need it with a VESA mount[1] that enables positioning on a stand or wall.[3] The narrow-bezel glass is dust-resistant and easy to clean.

Backed by world-class support specialists

Rest assured that your IT investment is supported by a three-year standard limited warranty and optional HP Care Packs.[4]

Display
Display diagonal *
39.6 cm (15.6")
Touchscreen *
Yes
Display brightness
360 cd/m²
Features
Product colour
Silver
Tilt angle range
-5 - 135°
HP segment
Business
Power
Power source type
USB
AC adapter output voltage
12 V
Weight & dimensions
Width
397.3 mm
Depth
45 mm
Height
251.4 mm
Weight
3 kg
Packaging data
Package width
4780 mm
Package depth
1400 mm
Package height
3300 mm
Package weight
4.45 kg
Brand Image Product code Product Stock Price from
HP L7016t HP L7016t
(show image)
V1X13AA L7016t 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Sverige 4 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)