Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1 year 4 hour 24x7 5U 70 HDD SAS/SATA Enclosure Hardware Support

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 year 4 hour 24x7 5U 70 HDD SAS/SATA Enclosure Hardware Support
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UJ130E
Category
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions
Data-sheet quality: created byHP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5330
This statistic is based on the 88873 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86881 free Open Icecat users.
Info modified on: 04 Apr 2019 08:38:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 1 year 4 hour 24x7 5U 70 HDD SAS/SATA Enclosure Hardware Support :
The short editorial description of HP 1 year 4 hour 24x7 5U 70 HDD SAS/SATA Enclosure Hardware Support

New 1y 4h 24x7 5U SAS/SATA Encl HW Supp
More>>>
HP 1 year 4 hour 24x7 5U 70 HDD SAS/SATA Enclosure Hardware Support:
The official marketing text of HP 1 year 4 hour 24x7 5U 70 HDD SAS/SATA Enclosure Hardware Support as supplied by the manufacturer

Features

Short summary description HP 1 year 4 hour 24x7 5U 70 HDD SAS/SATA Enclosure Hardware Support:
This short summary of the HP 1 year 4 hour 24x7 5U 70 HDD SAS/SATA Enclosure Hardware Support data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1 year 4 hour 24x7 5U 70 HDD SAS/SATA Enclosure Hardware Support

Long summary description HP 1 year 4 hour 24x7 5U 70 HDD SAS/SATA Enclosure Hardware Support:
This is an auto-generated long summary of HP 1 year 4 hour 24x7 5U 70 HDD SAS/SATA Enclosure Hardware Support based on the first three specs of the first five spec groups.

HP 1 year 4 hour 24x7 5U 70 HDD SAS/SATA Enclosure Hardware Support

X