location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1y/125k 4h 9x5 Edgeline 8060 HW Supp

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1y/125k 4h 9x5 Edgeline 8060 HW Supp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UF683E
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 1y/125k 4h 9x5 Edgeline 8060 HW Supp :
The long product name of HP 1y/125k 4h 9x5 Edgeline 8060 HW Supp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 1y/125k 4h 9x5 Edgeline 8060 HW Supp - CM 8060 Color MFP - 125K pages or 1 year of hardware support. 4hr onsite response. Standard business days excluding HP holidays.
More>>>
HP 1y/125k 4h 9x5 Edgeline 8060 HW Supp:
The official description of HP 1y/125k 4h 9x5 Edgeline 8060 HW Supp as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

Short summary description HP 1y/125k 4h 9x5 Edgeline 8060 HW Supp:
This short summary of the HP 1y/125k 4h 9x5 Edgeline 8060 HW Supp data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1y/125k 4h 9x5 Edgeline 8060 HW Supp

Long summary description HP 1y/125k 4h 9x5 Edgeline 8060 HW Supp:
This is an auto-generated long summary of HP 1y/125k 4h 9x5 Edgeline 8060 HW Supp based on the first three specs of the first five spec groups.

HP 1y/125k 4h 9x5 Edgeline 8060 HW Supp