location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5y 4h 13x5 MDS 9K IP Serv HW Supp

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5y 4h 13x5 MDS 9K IP Serv HW Supp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UB506E
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 5y 4h 13x5 MDS 9K IP Serv HW Supp :
The long product name of HP 5y 4h 13x5 MDS 9K IP Serv HW Supp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 5y 4h 13x5 MDS 9K IP Serv HW Supp - MDS 9000 IP Storage Services Module - 5 years of hardware support. 4 hour onsite response. 24x7 including HP holidays.
More>>>
HP 5y 4h 13x5 MDS 9K IP Serv HW Supp:
The official description of HP 5y 4h 13x5 MDS 9K IP Serv HW Supp as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

Short summary description HP 5y 4h 13x5 MDS 9K IP Serv HW Supp:
This short summary of the HP 5y 4h 13x5 MDS 9K IP Serv HW Supp data-sheet is auto-generated and uses the product title and the first six key specs.

HP 5y 4h 13x5 MDS 9K IP Serv HW Supp

Long summary description HP 5y 4h 13x5 MDS 9K IP Serv HW Supp:
This is an auto-generated long summary of HP 5y 4h 13x5 MDS 9K IP Serv HW Supp based on the first three specs of the first five spec groups.

HP 5y 4h 13x5 MDS 9K IP Serv HW Supp