Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5y 4h 13x5 MDS 9K 16 Port HW Supp

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5y 4h 13x5 MDS 9K 16 Port HW Supp
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UB502E
Category
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions
Data-sheet quality: created byHP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5045
This statistic is based on the 92371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90276 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 5y 4h 13x5 MDS 9K 16 Port HW Supp :
The short editorial description of HP 5y 4h 13x5 MDS 9K 16 Port HW Supp

HP 5y 4h 13x5 MDS 9K 16 Port HW Supp - MDS 9000 Series 16-port card - 5 years of hardware support. 4 hour onsite response. 24x7 including HP holidays.
More>>>
Short summary description HP 5y 4h 13x5 MDS 9K 16 Port HW Supp:
This short summary of the HP 5y 4h 13x5 MDS 9K 16 Port HW Supp data-sheet is auto-generated and uses the product title and the first six key specs.

HP 5y 4h 13x5 MDS 9K 16 Port HW Supp

Long summary description HP 5y 4h 13x5 MDS 9K 16 Port HW Supp:
This is an auto-generated long summary of HP 5y 4h 13x5 MDS 9K 16 Port HW Supp based on the first three specs of the first five spec groups.

HP 5y 4h 13x5 MDS 9K 16 Port HW Supp

X