Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1year Post Warranty SupportPlus NAS 9000s Service

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1year Post Warranty SupportPlus NAS 9000s Service
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UA772PE
Category
Services which rent equipment, space, and bandwidth to business customers.
IT Support Services
Data-sheet quality: created byHP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7400
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 04 Apr 2019 08:07:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 1year Post Warranty SupportPlus NAS 9000s Service :
The short editorial description of HP 1year Post Warranty SupportPlus NAS 9000s Service

HP 1y PW SupportPlus NAS 9ks SVC - For NAS 9000s - 1 y PW supp for storage - HW Maint 13x5 - 4h onst resp excl HP hol - SW Tech supp - SW Prod Upd - LTU/Copy if avail.
More>>>
HP 1year Post Warranty SupportPlus NAS 9000s Service:
The official marketing text of HP 1year Post Warranty SupportPlus NAS 9000s Service as supplied by the manufacturer

Features

Short summary description HP 1year Post Warranty SupportPlus NAS 9000s Service:
This short summary of the HP 1year Post Warranty SupportPlus NAS 9000s Service data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1year Post Warranty SupportPlus NAS 9000s Service

Long summary description HP 1year Post Warranty SupportPlus NAS 9000s Service:
This is an auto-generated long summary of HP 1year Post Warranty SupportPlus NAS 9000s Service based on the first three specs of the first five spec groups.

HP 1year Post Warranty SupportPlus NAS 9000s Service

X