Long product name HP 3 year 4 hour 9x5 Color LaserJet 3000/3600/3800/CP3505 Hardware Support
:
HP 3y4h9x5 ClrLaserJet30/35-38xx HW Supp - 3500 Series; 3700 Series - 3 years of hardware support. 4 hour onsite response. 8am-5pm - Standard business days excluding HP holidays.
The long product name of HP 3 year 4 hour 9x5 Color LaserJet 3000/3600/3800/CP3505 Hardware Support. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP 3y4h9x5 ClrLaserJet30/35-38xx HW Supp - 3500 Series; 3700 Series - 3 years of hardware support. 4 hour onsite response. 8am-5pm - Standard business days excluding HP holidays.
More>>>
HP 3 year 4 hour 9x5 Color LaserJet 3000/3600/3800/CP3505 Hardware Support:
The official description of HP 3 year 4 hour 9x5 Color LaserJet 3000/3600/3800/CP3505 Hardware Support as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Features
Short summary description HP 3 year 4 hour 9x5 Color LaserJet 3000/3600/3800/CP3505 Hardware Support:
This short summary of the HP 3 year 4 hour 9x5 Color LaserJet 3000/3600/3800/CP3505 Hardware Support data-sheet is auto-generated and uses the product title and the first six key specs.
HP 3 year 4 hour 9x5 Color LaserJet 3000/3600/3800/CP3505 Hardware Support
Long summary description HP 3 year 4 hour 9x5 Color LaserJet 3000/3600/3800/CP3505 Hardware Support:
This is an auto-generated long summary of HP 3 year 4 hour 9x5 Color LaserJet 3000/3600/3800/CP3505 Hardware Support based on the first three specs of the first five spec groups.
HP 3 year 4 hour 9x5 Color LaserJet 3000/3600/3800/CP3505 Hardware Support