Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP U2010E warranty/support extension

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2010E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U2010E
Category
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147899
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 12 Feb 2020 00:28:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP U2010E warranty/support extension :
The short editorial description of HP U2010E warranty/support extension

Network Installation mid-range LaserJet Multifunction printer Service
More>>>
HP U2010E warranty/support extension:
The official marketing text of HP U2010E warranty/support extension as supplied by the manufacturer

HP Installation Service provides for the basic installation of HP branded servers, workstations, desktop systems, notebook PCs, thin clients, storage devices, printers, networking, and software products, as well as HP-supported products from other vendors. The Installation Service is part of a suite of HP deployment services that are designed to give you the peace of mind that comes from knowing your HP and HP-supported products have been installed by an HP specialist in accordance with the manufacturer's product documentation. We will perform the following services: Hardware installation: HP will provide all labor and travel for hardware installation on a per-incident basis. HP will set up the printer and optional accessories and verify functionality. Software installation: HP RIP will be installed, if applicable. Basic instruction on color fundamentals will be given. Customer orientation: A basic overview of menu controls, heater settings, ink and media loading, preventive maintenance, and environmental health and safety guidelines will be delivered at the time of the installation.

- Service planning.
- Service deployment.
- Installation verification tests (IVT).
- Installation by an HP technical specialist. Verification prior to installation that all service prerequisites are met. Delivery of the service at a mutually scheduled time convenient to your organization. Allows your IT resources to stay focused on their core tasks and priorities. Optional purchase and registration available by Web, e-mail, or fax.

Short summary description HP U2010E warranty/support extension:
This short summary of the HP U2010E warranty/support extension data-sheet is auto-generated and uses the product title and the first six key specs.

HP U2010E, HP Color LaserJet CM3530 HP Color LaserJet CM3530fs HP Color LaserJet CM4730 HP Color LaserJet...

Long summary description HP U2010E warranty/support extension:
This is an auto-generated long summary of HP U2010E warranty/support extension based on the first three specs of the first five spec groups.

HP U2010E. Compatibility: HP Color LaserJet CM3530 HP Color LaserJet CM3530fs HP Color LaserJet CM4730 HP Color LaserJet...

Features
Compatibility
The other products, software and hardware this product can be used with.
HP Color LaserJet CM3530 HP Color LaserJet CM3530fs HP Color LaserJet CM4730 HP Color LaserJet CM4730f HP Color LaserJet CM4730fsk HP LaserJet 4000 HP LaserJet 4345 HP LaserJet 4345x HP LaserJet 4345xm HP LaserJet 4345xs HP LaserJet 500 color HP LaserJet Enterprise 500 color MFP M575dn HP LaserJet Enterprise 500 color MFP M575f HP LaserJet Enterprise color flow MFP M575c HP LaserJet 500 HP LaserJet Enterprise 500 MFP M525dn HP LaserJet Enterprise 500 MFP M525f HP LaserJet Enterprise flow MFP M525c HP LaserJet 700 color HP LaserJet Enterprise 700 color MFP M775dn HP LaserJet Enterprise 700 color MFP M775f HP LaserJet Enterprise 700 color MFP M775z HP LaserJet Enterprise 700 color MFP M775z+ HP LaserJet M3000 HP LaserJet M3027 HP LaserJet M3027x HP LaserJet M3035 HP LaserJet M3035xs HP LaserJet M4000 HP LaserJet M4345 HP LaserJet M4345x HP LaserJet M4345xm HP LaserJet M4345xs HP LaserJet M4349x HP LaserJet M4555 HP LaserJet Enterprise M4555h MFP
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Perú 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
Customer service details
X