HP logo

HP DeskJet 3760 All-in-One Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
777493
Info modified on:
06 Nov 2024, 00:06:18
Bullet Points HP DeskJet 3760 All-in-One Printer:
  • - Wireless; HP Instant Ink eligible; Print from phone or tablet; Scan to PDF
  • - Print, copy, scan, wireless
  • - Print speed up to 8 ppm (black) and 5.5 ppm (colour)
  • - Up to 1200 x 1200 rendered dpi
Warranty:
This Product includes one-year technical support; One-year limited hardware warranty; Access to 24/7 web support services through http://www.hp.com/support/dj3700
Long product name HP DeskJet 3760 All-in-One Printer:

DeskJet 3760 All-in-One Printer

HP DeskJet 3760 All-in-One Printer:

Get the compact printing power and wireless independence you need to print, scan, and copy from virtually any mobile device.[1] The world’s smallest all-in-one printer[2] is an Instant Ink ready printer that fits and looks good virtually anywhere.

Short summary description HP DeskJet 3760 All-in-One Printer:

HP DeskJet 3760 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Blue, White

Long summary description HP DeskJet 3760 All-in-One Printer:

HP DeskJet 3760 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Blue, White

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP DeskJet 3760 All-in-One Printer T8X19B:
[1] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection. Remote printing requires an Internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see http://www.hp.com/go/mobileprinting.
[2] World’s smallest in-class footprint compared only to dimensions of majority of worldwide inkjet all-in-one printers <€250; HP internal research of printer manufacturers’ published specifications as of July 1, 2018 and July 2018 Keypoint Intelligence - Buyers Lab study commissioned by HP. Market share as reported by IDC CYQ1 2018 Hardcopy Peripherals Tracker. Measured dimensions for the HP DeskJet 3700 printer series is 403 mm x 177 mm x 141 mm (W x D x H) and volume is 10,057,671 cubic millimeters. For details, see http://www.hp.com/go/smallestAiOclaims or http://www.keypointintelligence.com/HPDeskJetSmallest.
[3] Based on the monthly subscription cost of HP Instant Ink 700-page plan without purchase of additional sets of pages compared to cost per page (CPP) to print ISO/IEC 24711 pages on most HP, A4 colour inkjet cartridge printers and MFPs. Comparative printers are priced at or below the most expensive HP Instant Ink-eligible printer in each country using local currency, as of September 2022. Sale prices not considered for this study. Average CPP per country used to determine percent savings versus CPP for HP Instant Ink. HP Ink Advantage printers, printers sold through contract, and other printers which only use XL cartridges excluded due to a non-standard hardware & supplies model. Keypoint Intelligence October 2022 study commissioned by HP. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2022Q2. www.keypointintelligence.com/HPInstantInk
[4] Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.
[5] Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to http://www.instantink.hpconnected.com/terms.
[6] Compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7 or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[7] Based on cartridge yields for HP 304XL ink cartridges compared with HP 304 standard ink cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[8] Programme availability varies. For more information, visit http://www.hp.com/recycle.
[9] In comparison to the majority of inkjet all-in-one printers < €399 targeted to consumer/home office as of Q3 ‘15 based on market share as reported by IDC. App download required for printer setup, HP ePrint account registration may be required. Wireless operations are compatible with 2.4 GHz operations only. See http://www.hp.com/go/mobileprinting for more details.
[10] Apple AirPrint™, supported on iPhones®, iPads®, and iPods® using iOS v4.2 and higher. Android™ in-OS printing supported on Android devices using OS v4.4 and higher and may require the installation of the HP printer service plug-in from the Google™ play store. Windows® in-OS printing supported on Windows® 8/10 and Windows® Mobile 10 smartphones and tablets. Remote printing requires an internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see http://www.hp.com/go/mobileprinting.
[11] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[12] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. For a full list of supported operating systems, see http://www.hp.com/go/mobileprinting.
[3] Based on the monthly subscription cost of HP Instant Ink 700-page plan without purchase of additional sets of pages compared to cost per page (CPP) to print ISO/IEC 24711 pages on most HP, A4 colour inkjet cartridge printers and MFPs. Comparative printers are priced at or below the most expensive HP Instant Ink-eligible printer in each country using local currency, as of September 2022. Sale prices not considered for this study. Average CPP per country used to determine percent savings versus CPP for HP Instant Ink. HP Ink Advantage printers, printers sold through contract, and other printers which only use XL cartridges excluded due to a non-standard hardware & supplies model. Keypoint Intelligence October 2022 study commissioned by HP. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2022Q2. www.keypointintelligence.com/HPInstantInk
[13] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting.
[14] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
[15] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
Technical specification disclaimers
Either after first page or after first set of ISO test pages. For details see: http://www.hp.com/go/printerclaims.
Speed specifications have been updated to reflect current industry testing methods.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; Excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://www.hpconnected.com. Print times and connection speeds may vary. AirPrint™ supports OS X® Lion, OS X® Mountain Lion and the following devices running iOS 4.2 or later: iPad®, iPhone® (3GS or later), iPod touch® (3rd generation or later) and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows® is a trademark of the Microsoft group of companies. BlackBerry® names and logos are the property of Research In Motion Limited. Android is a trademark of Google Inc.
Dimensions vary as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.