location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15u G3 + Z23n Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15u G3 + Z23n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T7W11ET_M2J79AT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:12:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP T7W11ET_M2J79AT user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook 15u G3 + Z23n Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-6500U 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 1 TB HDD
  • - AMD FirePro W4190M 2 GB Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 46 Wh 65 W
  • - Windows 7 Professional 64-bit
Warranty: 3-year (3-3-0) limited warranty and service offering includes 3 years of parts and labor. Terms and conditions vary by country.
Long product name HP ZBook 15u G3 + Z23n Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black :
The long product name of HP ZBook 15u G3 + Z23n Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6500U, 8GB DDR4-2133, 1TB 5400rpm SATA, 15.6" FHD SVA AG LED (1920 x 1080), AMD FirePro W4190M 2GB, Gigabit Ethernet, Wi-Fi 802.11a/b/g/n/ac, Bluetooth 4.0, NFC, DisplayPort, VGA, USB 3.0, Windows 7 Professional 64 / Windows 10 Pro 64
More>>>
HP ZBook 15u G3 + Z23n Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
The official description of HP ZBook 15u G3 + Z23n Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy workstation performance in a low cost, compact package. The HP ZBook 15u with its 39,6 cm (15.6") diagonal display is the perfect combination of mobility and cost.

Ready to work from anywhere
- Inspiration can strike any time--be ready with a Workstation that starts at 1,9 kg (4.18 lbs.), 19.9 mm thin and offers an optional touch screen, integrated numeric keypad, and impressive battery life.

Innovate on the fly
- If it's value in a lightweight design you want, look no further. This workstation can be configured with up to 32 GB memory, AMD FirePro™ professional graphics, HP Z Turbo Drive G2 1.5 TB of total storage, and a FHD touch display.

Defined by HP Z DNA
- Work confidently with HP Mobile Workstations designed around 30 years of HP Z DNA with extensive ISV certification. It’s reliable, designed to pass MIL-STD 810G testing,4 and endure 120K hours of testing with HP's Total Test Process.

Short summary description HP ZBook 15u G3 + Z23n Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This short summary of the HP ZBook 15u G3 + Z23n Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15u G3 + Z23n, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP ZBook 15u G3 + Z23n Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This is an auto-generated long summary of HP ZBook 15u G3 + Z23n Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP ZBook 15u G3 + Z23n. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6500 Mobile series
Processor codename
Skylake
Bus type
OPI
FSB Parity
No
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD FirePro W4190M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Near Field Communication (NFC)
Yes
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard
Keyboard backlit
Yes
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EZ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88194
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
46 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
383.3 mm
Depth
257.7 mm
Height
19.9 mm
Weight *
1.9 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2020-06-21 23:10:07
Uk has collected 22 expert reviews for HP ZBook 15u G3 + Z23n Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itpro.co.uk
Updated:
2020-06-21 23:10:07
Workstation laptops tend to be no-holds barred affairs. They're effectively portable PCs with all the performance, ports and features a CAD designer, graphic artist or photographer could want - price be damned. HP has a long tradition of producing compell...
Good Fast, Comfortable keyboard, Lengthy battery life for a 15in laptop...
Bad Disappointing colour accuracy, Odd and disjointed selection of ports and slots, Software issues...
Bottom line One too many compromises mean this promising laptop can't quite justify its high price...
60%
bit.com.au
Updated:
2020-06-21 23:10:07
If you hanker after more raw power but still want a genuine laptop rather than a hefty 'luggable' HP's new ZBook Studio G3 Mobile Workstation could be worth checking out. Just be sure to bring plenty of cash (or credit), because pricing for this beast...
Bottom line The HP ZBook Studio G3 is a beast of a laptop, and has a price to match. Still, you're getting a hugely impressive machine that's Independent Software Vendors (ISV)-certified and ready for serious work – and serious performance.No other workstation laptop...
83%
thunderbaylive.com
Updated:
2020-06-21 23:10:07
Lisa Gade reviews the HP ZBook 15u G3, HP's latest generation 15.6” workstation Ultrabook. Not to be confused with the more powerful and expensive HP ZBook Studio or the standard issue ZBook 15, the 15u runs on Intel 6th generation Skylake dual core, 15 w...
0%
mobiletechreview.com
Updated:
2020-06-21 23:10:07
BenchmarksThe HP ZBook 15u is like a Hummer H3 with a Mazda Miata drivetrain--it's hard to say exactly where it fits other than as an upsell for the more powerful ZBook Studio and ZBook 15 models, or as a corporate purchase for those whose jobs don't enta...
Good Durable build, thin and light for a mobile workstation, plenty of ports...
Bad Internals aren't mobile workstation caliber-- more like Ultrabook internals in a bigger, sturdier body...
Bottom line The HP ZBook 15u is like a Hummer H3 with a Mazda Miata drivetrain--it's hard to say exactly where it fits other than as an upsell for the more powerful ZBook Studio and ZBook 15 models, or as a corporate purchase for those whose jobs don't entail heavy c...
60%
notebookcheck.net
Updated:
2020-06-21 23:10:07
Affordable, portable, professional… The HP ZBook 15u G3 brings us a thin-and-light mobile workstation with capable specs, all within the realm of affordability. But is it a workstation, or is it an Ultrabook… or is it a little bit of both?...
Good practical yet attractive design, lightweight, excellent input devices, good port selection given its size, dual storage drive configurations are possible, strong I/O performance from the NVMe SSD, full performance is possible while running unplugged, low...
Bad maintenance could be easier, weak display contrast and color accuracy, poor TN viewing angles, PWM at all brightness levels below 100%, cannot compete in terms of CPU/GPU performance with some other workstations, including the Dell Precision M5510, canno...
Bottom line The HP ZBook 15u G3Just around a year ago, the larger HP ZBook 15 G2 received an extremely high score of 89%, owing to first-rate build quality, maintenance and upgrade options, input devices, display quality, and performance in every category. A year lat...
78%