location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HP ZBook 15u G3 + Z24i Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15u G3 + Z24i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T7W11ET_D7P53AT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP T7W11ET_D7P53AT user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook 15u G3 + Z24i Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-6500U 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 1 TB HDD
  • - AMD FirePro W4190M 2 GB Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 46 Wh 65 W
  • - Windows 7 Professional 64-bit
Warranty: 3-year (3-3-0) limited warranty and service offering includes 3 years of parts and labor. Terms and conditions vary by country.
Long product name HP ZBook 15u G3 + Z24i Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black :
The long product name of HP ZBook 15u G3 + Z24i Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6500U, 8GB DDR4-2133, 1TB 5400rpm SATA, 15.6" FHD SVA AG LED (1920 x 1080), AMD FirePro W4190M 2GB, Gigabit Ethernet, Wi-Fi 802.11a/b/g/n/ac, Bluetooth 4.0, NFC, DisplayPort, VGA, USB 3.0, Windows 7 Professional 64 / Windows 10 Pro 64
More>>>
Short summary description HP ZBook 15u G3 + Z24i Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This short summary of the HP ZBook 15u G3 + Z24i Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15u G3 + Z24i, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP ZBook 15u G3 + Z24i Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This is an auto-generated long summary of HP ZBook 15u G3 + Z24i Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP ZBook 15u G3 + Z24i. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2020-06-21 23:10:04
Uk has collected 22 expert reviews for HP ZBook 15u G3 + Z24i Mobile workstation 39.6 cm (15.6") Full HD Intel® Core™ i7 i7-6500U 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 7 Professional Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itpro.co.uk
Updated:
2020-06-21 23:10:04
Workstation laptops tend to be no-holds barred affairs. They're effectively portable PCs with all the performance, ports and features a CAD designer, graphic artist or photographer could want - price be damned. HP has a long tradition of producing compell...
Good Fast, Comfortable keyboard, Lengthy battery life for a 15in laptop...
Bad Disappointing colour accuracy, Odd and disjointed selection of ports and slots, Software issues...
Bottom line One too many compromises mean this promising laptop can't quite justify its high price...
60%
bit.com.au
Updated:
2020-06-21 23:10:04
If you hanker after more raw power but still want a genuine laptop rather than a hefty 'luggable' HP's new ZBook Studio G3 Mobile Workstation could be worth checking out. Just be sure to bring plenty of cash (or credit), because pricing for this beast...
Bottom line The HP ZBook Studio G3 is a beast of a laptop, and has a price to match. Still, you're getting a hugely impressive machine that's Independent Software Vendors (ISV)-certified and ready for serious work – and serious performance.No other workstation laptop...
83%
thunderbaylive.com
Updated:
2020-06-21 23:10:04
Lisa Gade reviews the HP ZBook 15u G3, HP's latest generation 15.6” workstation Ultrabook. Not to be confused with the more powerful and expensive HP ZBook Studio or the standard issue ZBook 15, the 15u runs on Intel 6th generation Skylake dual core, 15 w...
0%
mobiletechreview.com
Updated:
2020-06-21 23:10:04
BenchmarksThe HP ZBook 15u is like a Hummer H3 with a Mazda Miata drivetrain--it's hard to say exactly where it fits other than as an upsell for the more powerful ZBook Studio and ZBook 15 models, or as a corporate purchase for those whose jobs don't enta...
Good Durable build, thin and light for a mobile workstation, plenty of ports...
Bad Internals aren't mobile workstation caliber-- more like Ultrabook internals in a bigger, sturdier body...
Bottom line The HP ZBook 15u is like a Hummer H3 with a Mazda Miata drivetrain--it's hard to say exactly where it fits other than as an upsell for the more powerful ZBook Studio and ZBook 15 models, or as a corporate purchase for those whose jobs don't entail heavy c...
60%
notebookcheck.net
Updated:
2020-06-21 23:10:04
Affordable, portable, professional… The HP ZBook 15u G3 brings us a thin-and-light mobile workstation with capable specs, all within the realm of affordability. But is it a workstation, or is it an Ultrabook… or is it a little bit of both?...
Good practical yet attractive design, lightweight, excellent input devices, good port selection given its size, dual storage drive configurations are possible, strong I/O performance from the NVMe SSD, full performance is possible while running unplugged, low...
Bad maintenance could be easier, weak display contrast and color accuracy, poor TN viewing angles, PWM at all brightness levels below 100%, cannot compete in terms of CPU/GPU performance with some other workstations, including the Dell Precision M5510, canno...
Bottom line The HP ZBook 15u G3Just around a year ago, the larger HP ZBook 15 G2 received an extremely high score of 89%, owing to first-rate build quality, maintenance and upgrade options, input devices, display quality, and performance in every category. A year lat...
78%