location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Wireless Keyboard and Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim Wireless Keyboard and Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6L04AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894648051 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 943559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2024 17:06:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Slim Wireless Keyboard and Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
Warranty: One-year limited warranty.
Long product name HP Slim Wireless Keyboard and Mouse :
The long product name of HP Slim Wireless Keyboard and Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slim Wireless Keyboard and Mouse
More>>>
HP Slim Wireless Keyboard and Mouse:
The official description of HP Slim Wireless Keyboard and Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost productivity and maximize your workspace with the stylish and compact HP Slim Wireless Keyboard and Mouse, designed to complement the 2015 class of HP Business PCs.

Features

Pair your PC with a sleek, restyled, reduced-size keyboard that packs a familiar notebook-style layout and function keys into a smaller1 design to give you more room on the desk. The comfortably intuitive, low-profile, quiet keys make data entry easy.

Interact seamlessly with a full keyboard layout and a mouse that’s designed for either hand.

Feel free to move around the desk or table with a keyboard and mouse that keep working up to 30 ft (10 m) away from your PC through a single USB dongle that has 2.4 GHz wireless connectivity.

Avoid surprises with convenient software notifications that warn you when you need to change the batteries.

Compatible across all notebooks and desktops platform with Windows Vista/7/8/10 and USB port available.

Short summary description HP Slim Wireless Keyboard and Mouse:
This short summary of the HP Slim Wireless Keyboard and Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim Wireless Keyboard and Mouse, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP Slim Wireless Keyboard and Mouse:
This is an auto-generated long summary of HP Slim Wireless Keyboard and Mouse based on the first three specs of the first five spec groups.

HP Slim Wireless Keyboard and Mouse. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Universal. Product colour: Black. Mouse included

Bold redesign

Pair your PC with a sleek, restyled, reduced-size keyboard that packs a familiar notebook-style layout and function keys into a smaller[1] design to give you more room on the desk. The comfortably intuitive, low-profile, quiet keys make data entry easy.

Compatible and flexible.

Interact seamlessly with a full keyboard layout and a mouse that’s designed for either hand.

Connect wirelessly

Feel free to move around the desk or table with a keyboard and mouse that keep working up to 30 ft (10 m) away from your PC through a single USB dongle that has 2.4 GHz wireless connectivity.

Smart, efficient battery

Work without worry with a keyboard that has up to an 11-month battery life.[2] Avoid surprises with convenient software notifications that warn you when you need to swap out.

Rest easy

Get the reassurance of a one-year limited warranty.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
Universal
Frequency band
2.4 GHz
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Flexible keyboard
Yes
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
HP segment
Business
Power
Power source type *
Battery
Keyboard battery type
AAA
Mouse
Mouse included *
Yes
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Number of scroll wheels
1
Weight & dimensions
Keyboard dimensions (WxDxH)
27.87 x 460.3 x 164.3 mm
Keyboard weight
880 g
Mouse dimensions (WxDxH)
8.4 x 45.5 x 18.4 mm
Mouse weight
80 g
Packaging data
Package width
5190 mm
Package depth
1900 mm
Package height
445 mm
Packaging content
Wireless receiver interface
USB Type-A
Receiver type
Standard receiver
Logistics data
Harmonized System (HS) code
84716060
Source Testseek summary Average rating
Reviews
Updated:
2017-04-28 01:18:50
Uk has collected 2 expert reviews for HP Slim Wireless Keyboard and Mouse and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2017-04-28 01:18:50
Getting a keyboard that suits your computing needs and is comfortable to use is one of the most important purchases you can make. There's a huge variety of PC keyboards on offer, from huge ergonomic ones with hundreds of buttons for media playback and gam...
Good Thin, Easy to carry, Cheap, Wired...
Bad Non, ergonomic, No additional features...
70%
techradar.com/au/
Updated:
2017-04-28 01:18:50
Getting a keyboard that suits your computing needs and is comfortable to use is one of the most important purchases you can make.There's a huge variety of PC keyboards on offer, from huge ergonomic ones with hundreds of buttons for media playback and gami...
Good Thin, Easy to carry, Cheap, Wired...
Bad Nonergonomic, No additional features...
Bottom line If you're looking for a thin keyboard that doesn't take up much space on the desk, then the no-frills HP Slim Keyboard is worth a look...
70%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)