location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Wireless & Mouse keyboard RF Wireless QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim Wireless Keyboard & Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6L04AA#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894648259 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 10:43:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Slim Wireless & Mouse keyboard RF Wireless QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Black
Warranty: One-year limited warranty.
Long product name HP Slim Wireless & Mouse keyboard RF Wireless QWERTY English Black :
The long product name of HP Slim Wireless & Mouse keyboard RF Wireless QWERTY English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slim Wireless Keyboard and Mouse
More>>>
HP Slim Wireless & Mouse keyboard RF Wireless QWERTY English Black:
The official description of HP Slim Wireless & Mouse keyboard RF Wireless QWERTY English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost productivity and maximize your workspace with the stylish and compact HP Slim Wireless Keyboard and Mouse, designed to complement the 2015 class of HP Business PCs.

Features

- Pair your PC with a sleek, restyled, reduced-size keyboard that packs a familiar notebook-style layout and function keys into a smaller1 design to give you more room on the desk. The comfortably intuitive, low-profile, quiet keys make data entry easy.
- Interact seamlessly with a full keyboard layout and a mouse that’s designed for either hand.
- Feel free to move around the desk or table with a keyboard and mouse that keep working up to 30 ft (10 m) away from your PC through a single USB dongle that has 2.4 GHz wireless connectivity.
- Avoid surprises with convenient software notifications that warn you when you need to change the batteries.
- Get the reassurance of a one-year limited warranty.
- Compatible across all notebooks and desktops platform with Windows Vista/7/8/10 and USB port available.

Short summary description HP Slim Wireless & Mouse keyboard RF Wireless QWERTY English Black:
This short summary of the HP Slim Wireless & Mouse keyboard RF Wireless QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim Wireless Keyboard & Mouse, Full-size (100%), Wireless, RF Wireless, QWERTY, Black

Long summary description HP Slim Wireless & Mouse keyboard RF Wireless QWERTY English Black:
This is an auto-generated long summary of HP Slim Wireless & Mouse keyboard RF Wireless QWERTY English Black based on the first three specs of the first five spec groups.

HP Slim Wireless Keyboard & Mouse. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Black

Keyboard
Recommended usage *
Office
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
English
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Connectivity technology
Wireless
Purpose
PC/Server
Frequency band
2.4 GHz
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Features
Wireless range
10 m
Power
Power source type *
Battery
Battery type
AAA
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
27.87 x 460.3 x 164.3 mm
Keyboard weight
880 g
Mouse dimensions (WxDxH)
8.4 x 45.5 x 18.4 mm
Mouse weight
80 g
Packaging data
Wireless receiver interface
USB Type-A
Logistics data
Harmonized System (HS) code
84716060
Source Testseek summary Average rating
Reviews
Updated:
2017-07-22 01:36:32
Uk has collected 2 expert reviews for HP Slim Wireless & Mouse keyboard RF Wireless QWERTY English Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2020-05-24 04:45:23
Getting a keyboard that suits your computing needs and is comfortable to use is one of the most important purchases you can make. There's a huge variety of PC keyboards on offer, from huge ergonomic ones with hundreds of buttons for media playback and gam...
Good Thin, Easy to carry, Cheap, Wired...
Bad Non, ergonomic, No additional features...
70%
techradar.com/au/
Updated:
2020-05-24 04:45:23
Getting a keyboard that suits your computing needs and is comfortable to use is one of the most important purchases you can make.There's a huge variety of PC keyboards on offer, from huge ergonomic ones with hundreds of buttons for media playback and gami...
Good Thin, Easy to carry, Cheap, Wired...
Bad Nonergonomic, No additional features...
Bottom line If you're looking for a thin keyboard that doesn't take up much space on the desk, then the no-frills HP Slim Keyboard is worth a look...
70%