location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 2x550-sheet Feeder and Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 2x550-sheet Feeder and Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3V29A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808322334 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 290295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 00:04:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet 2x550-sheet Feeder and Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper tray
  • - 1100 sheets
  • - Brand compatibility: HP
  • - White
Warranty: 90 Day Parts Only warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 3R; wty ID A065)
Long product name HP Color LaserJet 2x550-sheet Feeder and Stand :
The long product name of HP Color LaserJet 2x550-sheet Feeder and Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 2x550-sheet Feeder and Stand
More>>>
HP Color LaserJet 2x550-sheet Feeder and Stand:
The official description of HP Color LaserJet 2x550-sheet Feeder and Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP Color LaserJet 2x550-sheet Feeder and Stand:
This short summary of the HP Color LaserJet 2x550-sheet Feeder and Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 2x550-sheet Feeder and Stand, Paper tray, HP, Color LaserJet Enterprise M751n, Color LaserJet Enterprise M751dn, Color LaserJet Enterprise..., 1100 sheets, White, Japan

Long summary description HP Color LaserJet 2x550-sheet Feeder and Stand:
This is an auto-generated long summary of HP Color LaserJet 2x550-sheet Feeder and Stand based on the first three specs of the first five spec groups.

HP Color LaserJet 2x550-sheet Feeder and Stand. Type: Paper tray, Brand compatibility: HP, Compatibility: Color LaserJet Enterprise M751n, Color LaserJet Enterprise M751dn, Color LaserJet Enterprise.... Media types supported: A3, A4, A4-R, A5, RA3, SRA3, RA4, SRA4, B4 (JIS), B5 (JIS); Oficio 216x340, 8K (270 x 390), 8K.... Width: 986 mm, Depth: 659 mm, Height: 326 mm. Quantity per pack: 1 pc(s), Package width: 783 mm, Package depth: 713 mm. Products per pallet: 4 pc(s), Layers per pallet: 4 pc(s), Pallet gross weight: 134 g

Features
Type *
Paper tray
Brand compatibility *
HP
Compatibility *
Color LaserJet Enterprise M751n, Color LaserJet Enterprise M751dn, Color LaserJet Enterprise M856dn, Color LaserJet Enterprise M856x, Color LaserJet Managed E75245dn, Color LaserJet Managed E85055dn, Color LaserJet Ent MFP M776dn, Color LaserJet Ent Flow MFP M776z, Color LaserJet Ent Flow MFP M776zs
Maximum capacity
1100 sheets
Product colour
White
Country of origin
Japan
HP segment
Business, Enterprise
Media formats
Media types supported
A3, A4, A4-R, A5, RA3, SRA3, RA4, SRA4, B4 (JIS), B5 (JIS); Oficio 216x340, 8K (270 x 390), 8K (260 x 368), 8K (273 x 394), 16K (195 x 270), 16K (184 x 260), 16K (197 x 273); Dpostcard (JIS)
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
986 mm
Depth
659 mm
Height
326 mm
Weight
28.1 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
783 mm
Package depth
713 mm
Package height
527 mm
Package weight
31 kg
Brand-specific features
HP GTIN (EAN/UPC)
193808322334
Technical details
Master (outer) case gross weight (imperial)
31 kg (68.4 lbs)
Master (outer) cases per pallet layer
1 pc(s)
Logistics data
Products per pallet
4 pc(s)
Pallet dimensions (W x D x H)
790 x 760 x 2232 mm
Pallet dimensions (W x D x H) (imperial)
789.9 x 759.5 x 2232.7 mm (31.1 x 29.9 x 87.9")
Pallet weight (imperial)
134 kg (295.5 lbs)
Layers per pallet
4 pc(s)
Pallet gross weight
134 g
Master (outer) case gross weight
31 g
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Sverige 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)