HP logo

Samsung MLT-R307 60000 pages

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
317970
Info modified on:
17 Nov 2024, 03:54:33
Bullet Points Samsung MLT-R307 60000 pages:
  • - Always use Original Samsung Toner and avoid risks of printer damage or problems.
Warranty:
This product is warranted to be free from defects in materials and workmanship
Long product name Samsung MLT-R307 60000 pages:

MLT-R307 Imaging Unit

Samsung MLT-R307 60000 pages:

Samsung genuine 60,000-page yield imaging unit is compatible with original Samsung laser toner cartridges for reliable performance. It is easy to install and convenient to replace.[2]

Short summary description Samsung MLT-R307 60000 pages:

Samsung MLT-R307, 60000 pages, Black, Laser, Samsung, ML-5010ND, ML-4510ND, 1 pc(s)

Long summary description Samsung MLT-R307 60000 pages:

Samsung MLT-R307. Page yield: 60000 pages, Suitable for printing colours: Black, Print technology: Laser. Quantity per pack: 1 pc(s), Package width: 365 mm, Package depth: 205 mm

Video
Specs
Recommended products
Distributors
Loading...
Disclaimer Samsung MLT-R307 60000 pages SV154A:
[1] Copyright © 2017 Samsung Electronics Co. Ltd. All rights reserved. Samsung is a registered mark of Samsung Electronics Co. Ltd. Specification and design are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names, and logos are trademarks and/or registered trademarks of their respective owners, and are hereby recognized and acknowledged.
[2] Declared yield value in accordance with ISO/IEC 19752. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.