location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-K409S Black Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung CLT-K409S Black Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU141A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628452484 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 18:55:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-K409S Black Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP Toner Cartridges deliver legendary HP print quality.
  • - Count on consistent and impressive printing results—from first page to last. Print everyday documents, reports, marketing materials and more with Original HP Toner Cartridges.
  • - Print with the speed and quality your Samsung printer or MFP was built to deliver. Original HP Toner Cartridges are engineered to perform smoothly with your Samsung printer or MFP. Get consistent, professional quality, and avoid reprints.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for producing the sharp black text and professional-quality graphics you need—page after page—at the speeds your Samsung printer was built for.
  • - Depend on Original HP Toner Cartridges designed specifically for your Samsung printer.
  • - What's in the box: Toner cartridge
Warranty: This product is warranted to be free from defects in materials and workmanship
Long product name Samsung CLT-K409S Black Toner Cartridge :
The long product name of Samsung CLT-K409S Black Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung CLT-K409S Black Toner Cartridge
More>>>
Samsung CLT-K409S Black Toner Cartridge:
The official description of Samsung CLT-K409S Black Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for producing the sharp black text and professional-quality graphics you need—page after page—at the speeds your Samsung printer was built for.

Print high-quality documents with Original HP Toner Cartridges that were designed for your Samsung printer for worry-free performance. Keep business productivity high and print more with optional high-yield cartridges.[1]

Short summary description Samsung CLT-K409S Black Toner Cartridge:
This short summary of the Samsung CLT-K409S Black Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-K409S Black Toner Cartridge, Black, 1 pc(s)

Long summary description Samsung CLT-K409S Black Toner Cartridge:
This is an auto-generated long summary of Samsung CLT-K409S Black Toner Cartridge based on the first three specs of the first five spec groups.

Samsung CLT-K409S Black Toner Cartridge. Printing colours: Black, Quantity per pack: 1 pc(s)

Business productivity and environment matter

Original HP Toner Cartridges are easy to use, secure, and designed with sustainability in mind.

Reliable printing performance

Trust Original HP Toner for consistent, uninterrupted printing that keeps you on task.

Customer-ready print quality

With HP Toner, get top-quality color prints and crisp texts to represent your business ideas.

Features
Compatibility *
CLP-310, 310N, 315, 315W / CLX-3170FN, 3175N, 3175FN, 3175FW
Quantity per pack *
1 pc(s)
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
OEM code
CLT-K409S
HP segment
Business, Enterprise
Weight & dimensions
Package width
387 mm
Package depth
181 mm
Package height
79 mm
Package weight
820 g
Technical details
Box contents
Toner cartridge
Other features
Print technology
Laser printing
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer Samsung CLT-K409S Black Toner Cartridge:
Disclaimer

[1] High-yield cartridges are not included in printer purchase; purchase separately. See http://hp.com/learnaboutsupplies .