location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-PAR100 parallel cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-PAR100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS497A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628504534 show
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2021 09:56:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-PAR100 parallel cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connector 1: 1x Parallel
  • - Connector 2: 1x DC/1x USB Type B
  • - Black
Long product name Samsung ML-PAR100 parallel cable Black :
The long product name of Samsung ML-PAR100 parallel cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung ML-PAR100 Parallel Connector
More>>>
Samsung ML-PAR100 parallel cable Black:
The official description of Samsung ML-PAR100 parallel cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung M4000, ML-4510, ML-5010, ML-5015, ML-5510, ML-6510, CLP-775 series

Short summary description Samsung ML-PAR100 parallel cable Black:
This short summary of the Samsung ML-PAR100 parallel cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-PAR100, Black, 1x Parallel, 1x DC/1x USB Type B, Business, Home, 200 mm, 136 mm

Long summary description Samsung ML-PAR100 parallel cable Black:
This is an auto-generated long summary of Samsung ML-PAR100 parallel cable Black based on the first three specs of the first five spec groups.

Samsung ML-PAR100. Product colour: Black, Connector 1: 1x Parallel, Connector 2: 1x DC/1x USB Type B. Package width: 200 mm, Package depth: 136 mm, Package height: 38 mm

Features
Product colour *
Black
Connector 1
1x Parallel
Connector 2
1x DC/1x USB Type B
HP segment
Business, Home
Packaging data
Package width
200 mm
Package depth
136 mm
Package height
38 mm
Package weight
510 g