location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Samsung SL-PFP501D Dual Cassette Department Feeder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung SL-PFP501D Dual Cassette Department Feeder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS476B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628545988 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 11:40:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Samsung SL-PFP501D Dual Cassette Department Feeder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1040 sheets
  • - Brand compatibility: Samsung
  • - White
Long product name HP Samsung SL-PFP501D Dual Cassette Department Feeder :
The long product name of HP Samsung SL-PFP501D Dual Cassette Department Feeder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SL-PFP501D Dual Cassette Department Feeder
More>>>
HP Samsung SL-PFP501D Dual Cassette Department Feeder:
The official description of HP Samsung SL-PFP501D Dual Cassette Department Feeder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP Samsung SL-PFP501D Dual Cassette Department Feeder:
This short summary of the HP Samsung SL-PFP501D Dual Cassette Department Feeder data-sheet is auto-generated and uses the product title and the first six key specs.

HP Samsung SL-PFP501D Dual Cassette Department Feeder, Samsung, MultiXpress SL-K7400, SL-K7500, SL-K7600, SL-X7400, SL-X7500, SL-X7600, 1040 sheets, White, 585 mm, 670 mm

Long summary description HP Samsung SL-PFP501D Dual Cassette Department Feeder:
This is an auto-generated long summary of HP Samsung SL-PFP501D Dual Cassette Department Feeder based on the first three specs of the first five spec groups.

HP Samsung SL-PFP501D Dual Cassette Department Feeder. Brand compatibility: Samsung, Compatibility: MultiXpress SL-K7400, SL-K7500, SL-K7600, SL-X7400, SL-X7500, SL-X7600, Maximum capacity: 1040 sheets. Width: 585 mm, Depth: 670 mm, Height: 312 mm. Package width: 727 mm, Package depth: 811 mm, Package height: 413 mm

Features
Brand compatibility *
Samsung
Compatibility *
MultiXpress SL-K7400, SL-K7500, SL-K7600, SL-X7400, SL-X7500, SL-X7600
Maximum capacity
1040 sheets
Product colour
White
Weight & dimensions
Width
585 mm
Weight & dimensions
Depth
670 mm
Height
312 mm
Weight
28.1 kg
Packaging data
Package width
727 mm
Package depth
811 mm
Package height
413 mm
Package weight
33.5 kg
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)