location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Samsung SL-DSK501T Printer Cabinet Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung SL-DSK501T Printer Cabinet Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS451B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628545711 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 07:30:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Samsung SL-DSK501T Printer Cabinet Stand :
The long product name of HP Samsung SL-DSK501T Printer Cabinet Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SL-DSK501T Printer Cabinet Stand
More>>>
HP Samsung SL-DSK501T Printer Cabinet Stand:
The official description of HP Samsung SL-DSK501T Printer Cabinet Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP Samsung SL-DSK501T Printer Cabinet Stand:
This short summary of the HP Samsung SL-DSK501T Printer Cabinet Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP Samsung SL-DSK501T Printer Cabinet Stand, Floor, China, Samsung MultiXpress X7600/7500/7400, K7600/7500/7400 series, 585 mm, 670 mm, 291 mm

Long summary description HP Samsung SL-DSK501T Printer Cabinet Stand:
This is an auto-generated long summary of HP Samsung SL-DSK501T Printer Cabinet Stand based on the first three specs of the first five spec groups.

HP Samsung SL-DSK501T Printer Cabinet Stand. Placement supported: Floor, Country of origin: China, Compatibility: Samsung MultiXpress X7600/7500/7400, K7600/7500/7400 series. Width: 585 mm, Depth: 670 mm, Height: 291 mm. Package width: 811 mm, Package depth: 727 mm, Package height: 413 mm

Features
Placement supported
Floor
Country of origin
China
Compatibility
Samsung MultiXpress X7600/7500/7400, K7600/7500/7400 series
Weight & dimensions
Width
585 mm
Depth
670 mm
Weight & dimensions
Height
291 mm
Weight
11.4 kg
Packaging data
Package width
811 mm
Package depth
727 mm
Package height
413 mm
Package weight
15.8 kg
Country Distributor
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)