location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Samsung SCX-STP000 3-pack 5000-staple Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung SCX-STP000 3-pack 5000-staple Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS445B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628467976 show
Category:
Component in a printer or photocopier that can staple documents together.
Stapler Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 09:14:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP Samsung SCX-STP000 3-pack 5000-staple Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5000 staples
  • - Brand compatibility: HP
  • - 540 g
  • - 3 pc(s)
Long product name HP Samsung SCX-STP000 3-pack 5000-staple Cartridge :
The long product name of HP Samsung SCX-STP000 3-pack 5000-staple Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SCX-STP000 3-pack 5000-staple Cartridge
More>>>
HP Samsung SCX-STP000 3-pack 5000-staple Cartridge:
The official description of HP Samsung SCX-STP000 3-pack 5000-staple Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP Samsung SCX-STP000 3-pack 5000-staple Cartridge:
This short summary of the HP Samsung SCX-STP000 3-pack 5000-staple Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP Samsung SCX-STP000 3-pack 5000-staple Cartridge, 5000 staples, 3 pc(s), HP, Business, Home, 540 g, 20 pc(s)

Long summary description HP Samsung SCX-STP000 3-pack 5000-staple Cartridge:
This is an auto-generated long summary of HP Samsung SCX-STP000 3-pack 5000-staple Cartridge based on the first three specs of the first five spec groups.

HP Samsung SCX-STP000 3-pack 5000-staple Cartridge. Capacity: 5000 staples, Quantity per pack: 3 pc(s), Brand compatibility: HP. Weight: 540 g. Products per master (outer) case: 20 pc(s), Master (outer) case gross weight: 12 g

Features
Capacity
5000 staples
Quantity per pack
3 pc(s)
Brand compatibility
HP
HP segment
Business, Home
Weight & dimensions
Weight
540 g
Technical details
Pallet gross weight
596 g
Pallet weight (imperial)
596 kg (1314 lbs)
Master (outer) case gross weight (imperial)
12 kg (26.5 lbs)
Stacking number for pallet
1 pc(s)
Layers per pallet
6 pc(s)
Technical details
Pallet dimensions (W x D x H) (imperial)
1199.9 x 1000 x 1110 mm (47.2 x 39.4 x 43.7")
Pallet dimensions (W x D x H)
1200 x 1000 x 1110 mm
Master (outer) cases per pallet layer
8 pc(s)
Master (outer) cases per pallet
48 pc(s)
Logistics data
Products per master (outer) case
20 pc(s)
Master (outer) case gross weight
12 g
Country Distributor
United Arab Emirates 2 distributor(s)
Disclaimer HP Samsung SCX-STP000 3-pack 5000-staple Cartridge:
Disclaimer

Technical specification disclaimers