HP logo

Samsung ProXpress SL-M4530ND Laser Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73777
Info modified on:
27 Oct 2024, 18:34:43
Bullet Points Samsung ProXpress SL-M4530ND Laser Printer:
  • - Print
  • - Up to 1,200 x 1,200 dpi
Warranty:
Warranty varies by country. Please contact customer service for information.
Long product name Samsung ProXpress SL-M4530ND Laser Printer:

Samsung ProXpress SL-M4530ND Laser Printer

Samsung ProXpress SL-M4530ND Laser Printer:

Real performance, real savings The ProXpress M4530ND offers cost-effective printing. Its toner capacity enables more prints with fewer cartridge replacements. The high-powered processing supports fast, efficient performance for enterprises of all sizes.

Short summary description Samsung ProXpress SL-M4530ND Laser Printer:

Samsung ProXpress SL-M4530ND Laser Printer, Laser, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing, Black, White

Long summary description Samsung ProXpress SL-M4530ND Laser Printer:

Samsung ProXpress SL-M4530ND Laser Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Display: LCD, Product colour: Black, White

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer Samsung ProXpress SL-M4530ND Laser Printer SS397C:
[1] ReCP stands for Rendering engines for Clean Pages
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.