HP logo

Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65168
Info modified on:
09 Mar 2024, 14:28:18
Long product name Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm:

Samsung ProXpress SL-M4070FX Laser Multifunction Printer

Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm:

High speed printing and image processing
ProXpress M4070FX boasts print speeds of up to 40 pages per minute. The 1 GHz dual core processor combined with 1 GB of memory reduces completion time of even the heaviest print and copy jobs.[1]
High-quality print output
Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 1,200 x 1,200 effective dpi ensures that everything you do will stand out.[1]
A wide range of media handling for professional documents
The printer's multipurpose tray supports media of up to 220 g/m² in weight, which offers more printing choices for professional documents. Numerous labels, cards and envelopes can be printed using the multipurpose tray with ease.
Diverse web-connected solutions that raise productivity
XOA Web platform supports server-based productivity solutions to meet specific needs. Users can tap into web-connected solutions to increase business performance. Printer network managers can manage solutions to improve efficiency and workflow.
Comfortably-sized touchscreen GUI
A wide, 4.3-inch touch panel provides a smart user interface and convenient access to both pre-installed and custom print solutions.
Convenient document sharing through the cloud
Samsung Scan2Cloud promotes convenient document sharing using the cloud for efficient office communication. Documents can be saved to various cloud storage sites, including the Google Drive™ online storage service, Dropbox or Evernote.
One-touch Eco button
Businesses can lower toner and paper usage with the one-touch Eco button. The one-touch Eco button automatically activates 2-up printing and duplex printing. Users can also choose the option to skip blank pages in the Toner Saving Mode.
Easy Eco Driver
Easy Eco Driver software can save on toner and reduces energy consumption. Users can further save toner by removing images and text using Toner Saving Mode.
Central print usage control to save more resources
Central print usage control, activated through the SyncThru™ Admin job accounting feature, enables managers to assign users to specific printers. Users can also be assigned quotas for the number of pages or copies they can make per printer.
More toner options, more choices for cost reduction
Toner cartridge options include standard yield cartridges with a yield of 3,000 standard pages and ultra-high-yield cartridges that can yield 15,000 standard pages. An integrated toner system contains both the imaging unit and toner cartridge.

Short summary description Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm:

Samsung ProXpress SL-M4070FX, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Grey

Long summary description Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm:

Samsung ProXpress SL-M4070FX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.