location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M3870FW Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M3870FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS378D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628405756 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Apr 2020
Product end of life date
Bullet Points Samsung ProXpress SL-M3870FW Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Samsung ProXpress M3870FW helps businesses print complex documents and heavy media types without sacrificing processing and printing speed and professional-quality results.
  • - The ProXpress M3870FW is equipped with Eco Solution, a suite of energy-reducing features, including the one-touch Eco button with the Samsung Easy Eco Driver.
  • - With Samsung SyncThru™ Admin, businesses can administer, operate and manage print jobs securely.
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung ProXpress SL-M3870FW Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi :
The long product name of Samsung ProXpress SL-M3870FW Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung ProXpress SL-M3870FW Laser Multifunction Printer, Laser, 1200 x 1200 DPI, 38 ppm, A4, 600 MHz, 256 MB, LCD, Wi-Fi
More>>>
Samsung ProXpress SL-M3870FW Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:
The official description of Samsung ProXpress SL-M3870FW Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With Samsung ProXpress M3870FW, businesses can stay productive without negatively impacting their budgets. ProXpress M3870FW is easy to use, offers reliable quality and security, and helps companies cut costs.

Short summary description Samsung ProXpress SL-M3870FW Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:
This short summary of the Samsung ProXpress SL-M3870FW Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-M3870FW, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Brown, White

Long summary description Samsung ProXpress SL-M3870FW Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:
This is an auto-generated long summary of Samsung ProXpress SL-M3870FW Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung ProXpress SL-M3870FW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Brown, White

High speed printing

Robust ProXpress M3870FW features print speeds of up to 38 ppm, powered by a Cortex™-A5 core processor and up to 256 MB of memory. High speed and performance enable businesses to accelerate document and image processing for increased efficiency.[1]

High-quality print output

Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 1,200 x 1,200 effective dpi ensures that everything you do will stand out.[1]

Additional printing choices for professional documents

The printer's multipurpose tray supports media of up to 220 g/m² in weight, which offers more printing choices for professional documents. Numerous labels, cards and envelopes can be printed using the multipurpose tray with ease.

One-touch Eco button

Businesses can lower toner and paper usage with the one-touch Eco button. The one-touch Eco button automatically activates 2-up printing and duplex printing. Users can also choose the option to skip blank pages in the Toner Saving Mode.

Easy Eco Driver

Easy Eco Driver can save on toner and reduces energy consumption. Users can further save toner by removing images and text using Toner Saving Mode.

Central print usage control to save more resources

Central print usage control, activated through the SyncThru™ Admin job accounting feature, enables managers to assign users to specific printers. Users can also be assigned quotas for the number of pages or copies they can make per printer.

More toner options, more choices for cost reduction

Toner cartridge options include standard yield cartridges with a yield of 3,000 standard pages and ultra-high-yield cartridges that can yield 10,000 standard pages. An integrated toner system contains both the imaging unit and toner cartridge.

4-in-1 multifunction and built-in duplex printing

4-in-1 multifunctional (print, copy, scan and fax) capabilities and built-in duplex printing provide the versatility and convenience that businesses need to stay competitive.

Samsung Mobile Print app

Samsung Mobile Print app helps employees wirelessly print from their mobile devices. Once users download Samsung Mobile Print app, the mobile device automatically detects nearby, compatible Samsung Printers for mpbile printing.

Enterprise-level document security

ProXpress M3870FW offers greater control of user, document and network access with Samsung SyncThru™ Admin at the enterprise security level.

Easy Printer Manager

Monitor toner amounts, order consumables online and maintain the device settings from your computer with Easy Printer Manager. Employees can simply check the status of print jobs from a PC or mobile device.

Easy Document Creator

With Easy Document Creator, employees can create digital documents in multiple formats and share them through email or social networks.

Print with exceptional speed and excellent quality

High speed printing
High-quality print output
Additional printing choices for professional documents

Lower costs with economical features and solutions

One-touch Eco button
Easy Eco Driver
Central print usage control to save more resources
More toner options, more choices for cost reduction

Improve productivity with versatile features from multifunction to security

4-in1 multifunction and built-in duplex printing
Samsung Mobile Print app
Enterprise-level document security

Streamline printing with ease-of-use design

Easy Printer Manager
Easy Document Creator

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
6.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
38 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, USB
Scan speed (colour)
24 ppm
Greyscale levels
256
Scan drivers
TWAIN, WIA
TWAIN version
1.9
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
1500 - 3500 pages per month
Maximum duty cycle *
80000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, PS3, SPL
All-In-One-multitasking
Yes
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Maximum number of input trays
3
Maximum input capacity
820 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 163 g/m²
Paper tray media weight (imperial)
7.26 - 19.5 kg (16 - 43 lbs)
Auto Document Feeder (ADF) media weight
48 - 105 g/m²
Auto Document Feeder (ADF) media weight (imperial)
5.67 - 12.7 kg (12.5 - 28 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Maximum internal memory
512 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
57 dB
Sound pressure level (copying)
58 dB
Design
Product colour *
Brown, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Colour display
No
Power
Power consumption (printing)
700 W
Power consumption (standby)
10 W
Power consumption (sleep)
2.8 W
Energy Star Typical Electricity Consumption (TEC)
2.1 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
469 mm
Depth
479.5 mm
Height
628.7 mm
Weight
17.1 kg
Packaging data
Package width
589 mm
Package depth
542 mm
Package height
626 mm
Package weight
20.5 kg
Packaging content
Cartridge(s) included
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:39:38
Uk has collected 1 expert review for Samsung ProXpress SL-M3870FW Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer Samsung ProXpress SL-M3870FW Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung
[2] Copyright © 2012 Samsung Electronics Co. Ltd. All rights reserved. Samsung is a registered trademark of Samsung Electronics Co. Ltd. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.