location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2070
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS293D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628402779 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 May 2020
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - Google Cloud Print
  • - USB port
  • - Internal memory: 128 MB Built-in processor 600 MHz
  • - 7.32 kg
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm :
The long product name of Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung Xpress SL-M2070 Laser Multifunction Printer, Laser, 1200 x 1200dpi, 20ppm, A4, 600MHz, 128MB, LCD
More>>>
Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm:
The official description of Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung Mono Multifunction Xpress M2070 printers combine ease of operation with high performance at an affordable price. It is ideal for today’s cost-conscious SOHO work anywhere, anytime business environment.

Short summary description Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm:
This short summary of the Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2070, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, White

Long summary description Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2070. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, White

Print and save money easily

Cut printing costs with just a touch
View it, print it with a single touch of a button
Manage and create like a pro with ease

Enjoy speedy, high-quality prints

Get fast, high-performance prints
Count on Samsung for image excellence

Cut printing costs with just a touch

Activate the economical features with the one-touch Eco button to help save toner, paper and energy.

View it, print it with a single touch of a button

Simply press the one-touch Print Screen button to print whatever you see on the screen.

Manage and create like a pro with ease

Easily and efficiently manage printer settings and status with Easy Printer Manager. Create digital documents and share with others via email and social networks, including Facebook and Twitter.

Get fast, high-performance prints

Handle large, complex printing and scanning jobs with Samsung’s advanced 600 MHz Cortex™-A5 core processor and 128 MB memory for high-speed printing and image processing.

Count on Samsung for image excellence

Get sharper text, cleaner images and smooth-looking prints virtually every time with the Samsung Rendering Engine for Clean Page (ReCP) technology.

Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
14 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
PC
Image formats supported
JPG, TIFF
Document formats supported
PDF
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
SPL
HP segment
Home, Home office
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL, Monarch
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Google Cloud Print
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
310 W
Power consumption (PowerSave)
2.1 W
Power consumption (ready)
30 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Width
406 mm
Depth
359.6 mm
Height
253 mm
Weight
7.32 kg
Packaging data
Package width
447 mm
Package depth
482 mm
Package height
361 mm
Package weight
9.58 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
500 pages
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, SPL print driver, TWAIN/WIA driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, View User's Guide, Lite SM
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 01:53:59
Uk has collected 24 expert reviews for Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-01-20 01:53:58
PC Advisor reviews the best multifunction printers you can buy. The 15 best multifunction printers of 2015. Reviews of the best printer/ scanner /copiers you can buy in the UK. Best printers for value- and quality, and best printers for home- and business...
80%
macworld.co.uk
Updated:
2018-01-20 01:53:58
It's not often that we review Samsung hardware in the pages of Macworld, but as well as being Apple's arch-rival in the mobile market Samsung is also a major manufacturer of laser printers, and the Samsung M2070W is very much aimed at owners of mobile dev...
Good initial purchase price is very competitive, builtin wifi, iOS app for Apple mobile devices...
Bad expensive toner cartridges, no Ethernet or automatic duplex printing...
Bottom line The M2070W is a neatly designed and versatile laser printer that will appeal to home workers and small businesses that need a fast, high-quality mono printer for letters and other business documents. However, the relatively low capacity of Samsung's toner...
60%
gadgetspeak.com
Updated:
2018-01-20 01:53:59
The latest multifunction device to arrive from Samsung offers print, scan, copy and remote printing facilities to users looking for a monochrome environment...
76%
techadvisor.co.uk
Updated:
2018-01-20 01:53:59
Samsung seems to have an almost never-ending supply of strong-performing laser printers rolling off the presses. The Xpress M2070W may be a highly capable low-priced laser first and foremost, but it also finds room for one or two highly intriguing feature...
Bottom line The M2070W doesn't look as polished as we'd like, and the absence of auto duplexing is surprising. Running costs are also a little high. In almost all other respects, though, the M2070W is excellent. The NFC facilities are the cherry on top of a rather de...
80%
trustedreviews.com
Updated:
2018-01-20 01:53:59
What is the Samsung Xpress M2070W? Samsung is now the number two supplier of laser printers and all-in-ones in the UK and has a wide range of single and multi-function machines. The Xpress range is new and the Xpress M2070W sits at the lower end, at aroun...
Good Single-piece cartridge, Small desktop footprint, Two press WPS connection...
Bad No duplex print, No XL cartridge option, No paper tray cover...
Bottom line Samsung Xpress M2070W - Print Speeds Samsung claims a healthy speed of 20ppm for the Xpress M2070W and we saw 17.1ppm on our 20-page document under test, which is respectably close. The 5-page text test gave 11.1ppm, but this is a still a good speed for a...
90%
alphr.com
Updated:
2018-01-20 01:53:59
Samsung is one of the major UK players in mono laser printers and all-in-ones, and its new Xpress range caters for the increasing popularity of mobile devices by simplifying wireless connection with near-field communication (NFC). We're just seeing the s...
Bottom line Lacks duplex but otherwise a good value laser all-in-one with the bonus of NFC...
83%
computershopper.com
Updated:
2018-01-20 01:53:58
The Xpress M2825DW we tested is a single-function monochrome laser printer, and the Xpress M2020W is much the same printer, but with Near Field Communication (NFC) technology added. The subject of our review here today, the Xpress Multifunction M2070FW ($...
Good Inexpensive initial price, Strong text quality, Nifty image-to-text conversion tool, Good printing options, Tap-and-link NFC support...
Bad High cost per page, Input and output capacities a bit low, Disjointed physical design...
Bottom line The M2070FW isn't a heavy-duty workhorse laser, but its NFC functionality, deep software features, and strong text reproduction make it a fine choice as a personal office printer, or for light-printing families. Read More…...
70%
pcmag.com
Updated:
2018-01-20 01:53:58
The Samsung Xpress M2070FW ($209.99) is essentially a light-duty, personal multifunction printer (MFP) built around a monochrome laser engine. What makes it a little different is that it's packed with mobile printing features, including NFC. If your phone...
Good Prints, scans, faxes, copies. Automatic document feeder. Ethernet. Has Wi-Fi, Wi-Fi Direct, and NFC.
Bad Low paper capacity. No duplexer. High running cost...
Bottom line The Samsung Xpress M2070FW multifunction printer can print, scan, copy, and fax, and it also offers lots of mobile printing features, from NFC to printing through the cloud...
60%
techworld.com
Updated:
2018-01-20 01:53:58
Samsung seems to have an almost never-ending supply of strong-performing laser printers rolling off the presses. The Xpress M2070W may be a highly capable low-priced laser first and foremost, but it also finds room for one or two highly intriguing feature...
Bottom line The M2070W doesn't look as polished as we'd like, and the absence of auto duplexing is surprising. Running costs are also a little high. In almost all other respects, though, the M2070W is excellent. The NFC facilities are the cherry on top of a rather de...
0%
Country Distributor
Polska 1 distributor(s)
Disclaimer Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm:
Disclaimer

[1] Wireless models only
[2] Copyright © 2013 Samsung Electronics Co. Ltd. All rights reserved. Samsung and GALAXY are registered trademarks of Samsung Electronics Co. Ltd. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[3] Adobe is a registered trademark of Adobe Systems Incorporated in the United States and/or other countries.
[4] Facebook is a registered trademark of Facebook Inc.
[5] Google, Gmail, Google Docs, Google Cloud Print are trademarks or registered trademarks of Google Inc.
[6] Microsoft is a registered trademark of Microsoft Corporation in the United States and/or other countries.
[7] Twitter is a registered trademark of Twitter Inc.
[8] Samsung Electronics Co., Ltd. 416, Maetan 3-dong, Yeongtong-gu Suwon-si, Gyeonggi-do 443-772, Korea www.samsung.com