location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2026W 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2026W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS282C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628388073 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Xpress SL-M2026W 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Duplex printing
  • - Maximum duty cycle: 10000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung Xpress SL-M2026W 1200 x 1200 DPI A4 :
The long product name of Samsung Xpress SL-M2026W 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung Xpress SL-M2026W Laser Printer, Laser, 1200 x 1200dpi, 20ppm, A4, 400MHz, 64MB
More>>>
Samsung Xpress SL-M2026W 1200 x 1200 DPI A4:
The official description of Samsung Xpress SL-M2026W 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung Mono Xpress M2026W printers combine ease of operation with high performance at an affordable price. It is ideal for today’s cost-conscious SOHO work anywhere, anytime business environment.

Short summary description Samsung Xpress SL-M2026W 1200 x 1200 DPI A4:
This short summary of the Samsung Xpress SL-M2026W 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2026W, Laser, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing, Black, White

Long summary description Samsung Xpress SL-M2026W 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung Xpress SL-M2026W 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2026W. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Product colour: Black, White

Hassle-free printing with NFC technology

Tap, print, and go : Samsung NFC Print™
Get ready to print with Samsung GALAXY®
Get advanced mobile printing with more options : Samsung Mobile Print App
Choose your connection : Wi-Fi or Wi-Fi Direct

Easy to install and print

Keep it simple and install wirelessly
Manage and create like a pro with ease

Fast, high quality prints

Get fast, high performance prints
Count on Samsung for image excellence

Tap, print, and go : Samsung NFC Print™

Connect and print with ease using Samsung’s monochrome laser printer with advanced NFC technology. Just tap and then print from your mobile device[1].

Easy Print Manager

Directly print from your Samsung GALAXY® mobile device[2] without the need to install a Mobile Print app[3].

Get advanced mobile printing with Samsung Mobile Print App

Print with powerful features including N-up printing and image size adjustment. Plus, print various formats and types of documents.

Choose your connection : Wi-Fi or Wi-Fi Direct

Connect to the printer with Wi-Fi Direct even with a wireless network not available.

Keep it simple and install wirelessly

Enjoy quick, easy three-step wireless printer installation without even having a USB.

Manage like a pro with ease

Easily and efficiently manage printer settings and status with Easy Printer Manager.

Get fast, high performance prints

Handle large, complex printing jobs with Samsung’s advanced 400 MHz Cortex™-A5 core processor and 64 MB4 / 8 MB5 memory for high-speed printing and image processing.

Count on Samsung for image excellence

Get sharp text, clean images and smooth-looking prints with Samsung Rendering Engine for Clean Page (ReCP) technology.

Printing
Duplex printing mode
Manual
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
10000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
SPL
Average cartridge yield (black)
1000 pages
Replacement cartridges
MLT-D111S MLT-D111L
HP segment
Home, Home office
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, D5, Monarch
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Paper tray media weight (imperial)
7.26 - 19.5 kg (16 - 43 lbs)
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
USB connector
USB Type-B
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Security algorithms
AES, SNMPv3, TKIP, WEP, WPA, WPA2
Mobile printing technologies
Google Cloud Print, Samsung Mobile Print
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Built-in processor
Yes
Processor frequency
400 MHz
Sound pressure level (printing)
50 dB
Noise level (ready)
26 dB
Design
Product colour *
Black, White
Built-in display *
No
Power
Power consumption (printing) *
310 W
Power consumption (ready)
30 W
Power consumption (PowerSave)
1.9 W
Energy Star Typical Electricity Consumption (TEC)
0.9 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 13, Fedora 14, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 10.04, Ubuntu 10.10, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, openSUSE 11.3, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2016
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
331 mm
Depth
215 mm
Height
178 mm
Weight
3.97 kg
Packaging data
Package width
386 mm
Package depth
273 mm
Package height
298 mm
Package weight
5.38 kg
Packaging content
Cartridge(s) included
Yes
Quick start guide
Yes
Software CD
Yes
Cables included
USB
Bundled software
Easy Printer Manager Easy Deployment Manager Fleet Admin Pro
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 16:46:48
Uk has collected 8 expert reviews for Samsung Xpress SL-M2026W 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Samsung Xpress SL-M2026W 1200 x 1200 DPI A4:
Disclaimer

[1] Mobile devices should be NFC-supported
[2] Samsung GALAXY S2 and later
[3] AirPrint™ support is for iOS™-based devices only
[4] Copyright © 2014 Samsung Electronics Co. Ltd. All rights reserved. Samsung, NFC Print, GALAXY, GALAXY S and Samsung SMART Printing Solutions are trademarks or registered trademarks of Samsung Electronics Co. Ltd. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[5] Adobe is a registered trademark of Adobe Systems Incorporated in the United States and/or other countries. AirPrint, iOS and Mac are trademarks of Apple, Inc., registered in the U.S. and other countries. ARM and Cortex are trademarks or registered trademarks of ARM Ltd. or its subsidiaries. Facebook is a registered trademark of Facebook, Inc. Gmail, Google, and Google Cloud Print are either trademarks or registered trademarks of Google, Inc. Linux is a registered trademark of Linus Torvalds. Microsoft and Office are registered trademarks of Microsoft Corporation in the United States and/or other countries.