location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-C480FW Laser A4 2400 x 600 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C480FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS256D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628385041 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 14:52:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 May 2020
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Xpress SL-C480FW Laser A4 2400 x 600 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 18 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Samsung Mobile Print
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 800 MHz
  • - 14.1 kg
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung Xpress SL-C480FW Laser A4 2400 x 600 DPI 18 ppm Wi-Fi :
The long product name of Samsung Xpress SL-C480FW Laser A4 2400 x 600 DPI 18 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung Xpress SL-C480FW Color Laser Multifunction Printer, Laser, 2400 x 600dpi, 18ppm, A4, 800MHz, 128MB, LCD, Wi-Fi
More>>>
Samsung Xpress SL-C480FW Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:
The official description of Samsung Xpress SL-C480FW Laser A4 2400 x 600 DPI 18 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung Color Multifunction Xpress C480FW printers combine ease of operation with high performance at an affordable price, ideal for today’s cost-conscious SOHO work anywhere, anytime business environment.

Short summary description Samsung Xpress SL-C480FW Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:
This short summary of the Samsung Xpress SL-C480FW Laser A4 2400 x 600 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-C480FW, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, Black, Grey

Long summary description Samsung Xpress SL-C480FW Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-C480FW Laser A4 2400 x 600 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-C480FW. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, Grey

Easy to install and use, including mobile printing

Enables easy setup with quick, 3-step installation without a USB connection or CD
Provides ease of use with Scan-to-Email function and compact, user-friendly design operation panel
Simplifies mobile printing with Near Field Communication (NFC) technology and Wi-Fi Direct
Enables Samsung Cloud Print™, Google Cloud Print™ and AirPrint™

Cost-effective to operate

Provides high toner yield of up to 1,500 pages
Helps save on operating costs with one-touch Eco button

Fast, high-quality output

Produces smooth images and clean text with ReCP technology and Smart Color Management System (CMS)
Prints fast with advanced 800 MHz CPU

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Time to first copy (black, normal)
14 s
Time to first copy (colour, normal)
36 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
E-mail, USB
Scan drivers
TWAIN, WIA
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Modem speed
33.6 Kbit/s
Fax memory
5 MB
Auto-redialing
Yes
Distinctive ring
Yes
Caller ID
Yes
Features
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
4
Page description languages
PCL 5c, PCL 6C, PostScript 3, SPL-C, URF
HP segment
Home, Home office
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Cassette
Auto document feeder (ADF) output capacity
40 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4
Custom media width
76 - 216 mm
Custom media length
152.4 - 355.6 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Samsung Mobile Print
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
48 dB
Sound pressure level (copying)
52 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (PowerSave)
1.8 W
Power consumption (printing)
290 W
Power consumption (standby)
60 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Width
406 mm
Depth
362 mm
Height
333.5 mm
Weight
14.1 kg
Packaging data
Package width
440 mm
Package depth
466 mm
Package height
501 mm
Package weight
17 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-21 02:07:20
Uk has collected 7 expert reviews for Samsung Xpress SL-C480FW Laser A4 2400 x 600 DPI 18 ppm Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer Samsung Xpress SL-C480FW Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:
Disclaimer

[1] Samsung Electronics Co., Ltd. inspires the world and shapes the future with transformative ideas and technologies, redefining the worlds of TVs, smartphones, wearable devices, tablets, cameras, digital appliances, printers, medical equipment, network systems and semiconductors. We are also leading in the Internet of Things space through, among others, our Digital Health and Smart Home initiatives. We employ 307,000 people across 84 countries. To discover more, please visit our official website at www.samsung.com and our official blog at global.samsungtomorrow.com.
[2] Copyright © 2015 Samsung Electronics Co., Ltd. All rights reserved. Samsung and Samsung Cloud Print are either trademarks or registered trademarks of Samsung Electronics Co., Ltd. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[3] AirPrint is a trademark of Apple Inc., registered in the U.S. and other countries. Android and Google Cloud Print are trademarks of Google Inc. iOS is a trademark of Cisco registered in the United States and certain other countries and used with permission by Apple. Microsoft and Windows are registered trademarks of Microsoft Corporation in the United States and/or other countries.