location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C480FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS255B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628502837 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 800 MHz
  • - 14.1 kg
More>>>
Short summary description Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:
This short summary of the Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-C480FN, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, Black, White

Long summary description Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-C480FN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Time to first copy (black, normal)
14 s
Time to first copy (colour, normal)
36 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, PC, USB
Scan speed (colour)
18 ppm
Scan speed (black)
18 ppm
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Greyscale levels
256
Scan drivers
TWAIN, WIA
TWAIN version
1.9
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
5 MB
Auto-redialing
Yes
Distinctive ring
Yes
Caller ID
Yes
Features
Recommended duty cycle
100 - 500 pages per month
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PDF 1.7, PS3, SPL
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Custom media width
76 - 216 mm
Custom media length
152.4 - 355.6 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
48 dB
Sound pressure level (copying)
52 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing)
290 W
Power consumption (ready)
60 W
Power consumption (sleep)
1.5 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016, Windows Server 2016 x64
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
406 mm
Depth
362 mm
Height
333.5 mm
Weight
14.1 kg
Packaging data
Package width
466 mm
Package depth
501 mm
Package height
440 mm
Package weight
17 kg
Packaging content
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 01:57:54
Uk has collected 7 expert reviews for Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Country Distributor
Deutschland 1 distributor(s)