location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-C3010ND Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C3010ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS210C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628383580 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Apr 2020
Product end of life date
Bullet Points Samsung ProXpress SL-C3010ND Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung ProXpress SL-C3010ND Colour 9600 x 600 DPI A4 :
The long product name of Samsung ProXpress SL-C3010ND Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung ProXpress SL-C3010ND Color Laser Printer, Laser, 9600 x 600 DPI, 30 ppm, A4, 800 MHz, 256 MB, LCD
More>>>
Samsung ProXpress SL-C3010ND Colour 9600 x 600 DPI A4:
The official description of Samsung ProXpress SL-C3010ND Colour 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung ProXpress C3010ND gives small and medium-sized businesses the tools they need to compete at a higher level -- cost efficiency, professional print quality and fast printing speed.

Short summary description Samsung ProXpress SL-C3010ND Colour 9600 x 600 DPI A4:
This short summary of the Samsung ProXpress SL-C3010ND Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-C3010ND, Laser, Colour, 9600 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description Samsung ProXpress SL-C3010ND Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Samsung ProXpress SL-C3010ND Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung ProXpress SL-C3010ND. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD, Product colour: Black, White

Worry less with money-saving technology

Lower TCO with larger toner capacity
Reduce power consumption with Samsung IFS technology

Professional-quality color and amazing precision

Enhance graphic quality with Samsung ReCP technology
Get high-quality print output with crisp detail

Boost productivity with exceptionally fast printing

Experience strong performance with a dual CPU (800 MHz and 400 MHz)
Support various types of thicker paper
Ready for PrinterOn

Lower TCO with larger toner capacity

High-capacity toner cartridges yield 8K in mono and 5K in color, supporting businesses with heavy print demands and cutting cartridge costs. Long-lasting consumable parts significantly reduce maintenance costs.

Reduce power consumption with Samsung IFS technology

Energy-efficient Instant Fusing System (IFS) technology shortens warm-up periods before print jobs. The technology minimizes total energy consumption when the device is sleeping, warming up and operating.

Enhance graphic quality with Samsung ReCP technology

Attention to detail is critical for professionals. Samsung’s unique ReCP technology, built into Samsung ProXpress C3010ND, ensures crisp detail so that even the smallest printed text is legible.

Get high-quality print output with crisp detail

With the Samsung ProXpress C3010ND, businesses can print images in the natural colors of the original image, including all the small details, with a wider contrast range. Complex blueprints can be printed with intricate details.

Experience strong performance with a dual CPU

Samsung ProXpress C3010DW is equipped with a dual CPU optimized for printing. The dual CPU boosts work productivity with remarkable print speed for heavy jobs, particularly when printing graphic images.

Support various types of thicker paper

Expand your range of productivity with Samsung ProXpress C3010ND. Print documents from office envelopes to professional certificates with support for various types of thick paper up to 220 g/m².

Ready for PrinterOn

Print securely and efficiently from virtually anywhere. Because Samsung ProXpress C3010ND is ready for PrinterOn, you can easily add other devices.

Printing
Duplex printing mode
Auto
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10 s
Features
Maximum duty cycle *
60000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.7, PS3, SPL
HP segment
Small medium business
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
1400 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Postcard, Pre-printed, Recycled paper, Thick paper, Thicker paper, Thin paper, Transparencies
Multi-purpose tray media types
Bond paper, Envelopes, Glossy paper, Hole punched paper, Labels, Letterhead, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thicker paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Network
Security algorithms
AES, TKIP, WEP, WPA, WPA2, WPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
52 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
500 W
Power consumption (ready)
40 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
452.5 mm
Height
311.3 mm
Weight
19.7 kg
Packaging data
Package width
534 mm
Package depth
567 mm
Package height
450 mm
Package weight
22.9 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
4000 pages
Included cartridge capacity (CMY)
2500 pages
Quick start guide
Yes
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer Samsung ProXpress SL-C3010ND Colour 9600 x 600 DPI A4:
Disclaimer

[1] Samsung Electronics Co., Ltd. inspires the world and shapes the future with transformative ideas and technologies, redefining the worlds of TVs, smartphones, wearable devices, tablets, cameras, digital appliances, printers, medical equipment, network systems and semiconductors. We are also leading in the Internet of Things space through, among others, our Digital Health and Smart Home initiatives. We employ 307,000 people across 84 countries. To discover more, please visit our official website at www.samsung.com and our official blog at global.samsungtomorrow.com. Copyright © 2016 Samsung Electronics Co., Ltd. All rights reserved. Specifications and designs are subject to change without notice. Nonmetric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[2] AirPrint is a trademark of Apple Inc. registered in the U.S. and other countries. Android and Google Cloud Print are trademarks of Google Inc. Samsung Cloud Print is either a trademark or registered trademark of Samsung Electronics Co., Ltd. Microsoft and Windows are registered trademarks of Microsoft Corporation in the United States and/or other countries.
[3] Mopria©, the Mopria© Logo and the Mopria© Alliance logo are registered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries.
[4] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.