location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-5015ND 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-5015ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS147D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628391288 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 May 2019
Product end of life date
Paper handling and finishing options. Compatibility matrix (A4) (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ML4510 5010 5015 Series Leaflet WW 170124 L (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The truth about clone cartridges. Costly imposters that carry a lot of risk. Flyer (A4) (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ML4510 5010 5015 Data Sheet WW low 140925 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The truth about clone cartridges. Costly imposters that carry a lot of risk. Flyer (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung ML-5015ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Packed with performance and functionality, yet small and quiet enough to fit into any workgroup, the Samsung ML-5015ND has been designed to ensure that your valuable time isn’t wasted dealing with ‘printer issues’.
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung ML-5015ND 1200 x 1200 DPI A4 :
The long product name of Samsung ML-5015ND 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung ML-5015ND Laser Printer, Laser, 1200 x 1200 DPI, 48 ppm, A4, 600 MHz, 256 MB, 10.9 cm (4.3")
More>>>
Samsung ML-5015ND 1200 x 1200 DPI A4:
The official description of Samsung ML-5015ND 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When running a business, you need to know that everything is under control, and that the investments you make add real value. Today, a business printer is a high-performance, productivity-boosting business tool that you can rely on.

Short summary description Samsung ML-5015ND 1200 x 1200 DPI A4:
This short summary of the Samsung ML-5015ND 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-5015ND, Laser, 1200 x 1200 DPI, A4, 48 ppm, Duplex printing, Network ready

Long summary description Samsung ML-5015ND 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-5015ND 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-5015ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 48 ppm, Duplex printing. Network ready. Product colour: Grey

Hassle-free business printing

Reliable paper handling
Easy operational panel
USB direct printing

Economy as standard

One-touch Eco button
Samsung Result Simulator
Polymerized toner

Performance at its best

Powerful performance
Impressive capabilities

Effective solutions

Easy secure printing
Barcode printing
CounThru™
SyncThru™ web admin

Reliable paper handling

The high monthly duty cycle of up to 200,000 sheets ensures that the Samsung ML-5015ND copes easily with the pressures of a busy workgroup or office.[1]

Easy operational panel

The Samsung ML-5015ND delivers user-friendly functionality that enhances productivity and maximizes value. The simple-to-use 4.3-inch touchscreen control panel offers access to a wide array of features and settings, regardless of technical ability.

USB direct printing

For busy workgroups, low noise levels keep the distraction to a minimum. A USB port on the front panel of the printer enables users to quickly print compatible files directly from a USB memory device—without the need to connect to a PC.

One-touch Eco button

With just one touch of the convenient one-touch Eco setting, users can select options such as automatic duplex or 2-up printing, where two pages are printed per sheet of paper.

Samsung Result Simulator

The unique Samsung Result Simulator provides a graphic representation of how much you can save on your CO2 emissions, power consumption and paper usage, depending on the options you select.

Polymerized toner

In addition to eliminating paper curling, your printouts will have crisper lines and sharper images with Samsung polymerized toner. Its high wax content improves the image gloss and enhances durability, preventing unwanted fading.

Powerful performance

600 MHz dual-core processor with Samsung’s System-On-Chip Technology enables large documents to be processed quickly from multiple users. Print speeds of up to 48 ppm (A4) and a first print out time of less than 7 seconds are possible.[1]

Impressive capabilities

Paper handling capabilities include duplex as standard, high paper capacity (up to 2,700 sheets at 80 g/m²), and heavy media compatibility. The main tray and multipurpose tray manage envelopes, cardstock and other special media. [1]

Easy secure printing

Secure pull-printing function is provided at no additional cost. For enabled users, documents are only released for printing when they enter their PIN code at the device.

Barcode printing

The barcode printing solution integrates seamlessly into enterprise applications. Embedded barcode fonts within the device improve the efficiency of automatic data collection processes and help lower associated costs.

CounThru™

CounThru™ enables you to remotely monitor activity, and calculate and manage the costs of your entire printer fleet.

SyncThru™ web admin

Samsung SyncThru™ web admin manages networked printers. It provides increased efficiency and productivity by allowing IT administrators, support staff and users to manage, monitor and diagnose multiple devices remotely via a familiar Web interface.

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
48 ppm
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
200000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, SPL
Input & output capacity
Total input capacity *
520 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thicker paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Samsung Mobile Print
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Built-in processor
Yes
Processor frequency
600 MHz
Design
Market positioning *
Home & office
Product colour *
Grey
Built-in display *
Yes
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
900 W
Power consumption (ready)
15 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 13, Fedora 14, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SuSE Linux 11, SuSE Linux 12.0, Ubuntu 10.04, Ubuntu 10.10, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, openSUSE 11.3, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Other operating systems supported
HP-UX 11, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Solaris 10, Solaris 11, Solaris 9
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width
418 mm
Depth
435 mm
Height
358 mm
Weight
26.4 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:37:15
Uk has collected 2 expert reviews for Samsung ML-5015ND 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer Samsung ML-5015ND 1200 x 1200 DPI A4:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung.
[2] Copyright © 2012 Samsung Electronics Co. Ltd. All rights reserved. Samsung is a registered trademark of Samsung Electronics Co. Ltd. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[3] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.