HP logo

Samsung CLP-775ND Colour 9600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40637
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
04 May 2019
Bullet Points Samsung CLP-775ND Colour 9600 x 600 DPI A4:
  • - A powerful printer that can handle the pace of a busy office environment; the Samsung CLP-775ND won’t let you down.
  • - Printing in color adds professional impact to your communications and emphasizes your business image. Samsung’s affordable color printing solutions are designed to help you bring a positive impact to your business and your bottom line.
  • - Simplicity is key with the Samsung CLP-775ND. Simple to use, it ensures all users can access its wide range of features. Simple to maintain, it keeps your business productive. Simple security features keep your business secure at no additional cost.
Warranty:
Warranty varies by country. Please contact customer service for information.
Long product name Samsung CLP-775ND Colour 9600 x 600 DPI A4:

Samsung CLP-775ND Color Laser Printer, Laser, 9600 x 600 DPI, 33 ppm, A4, 600 MHz, 384 MB, LCD

Samsung CLP-775ND Colour 9600 x 600 DPI A4:

With a busy office, you need a color laser printer that can deliver. The Samsung CLP-775ND combines a high performance CPU and network connectivity with fast, reliable and consistently-high color output to create the ultimate office printer.

Short summary description Samsung CLP-775ND Colour 9600 x 600 DPI A4:

Samsung CLP-775ND, Laser, Colour, 9600 x 600 DPI, A4, 33 ppm, Duplex printing

Long summary description Samsung CLP-775ND Colour 9600 x 600 DPI A4:

Samsung CLP-775ND. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD, Product colour: Black, White

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer Samsung CLP-775ND Colour 9600 x 600 DPI A4 SS079D:
[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung
[2] Copyright © 2012 Samsung Electronics Co. Ltd. All rights reserved. Samsung is a registered mark of Samsung Electronics Co. Ltd. Specification and design are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names, and logos are trademarks and/or registered trademarks of their respective owners, and are hereby recognized and acknowledged.
[3] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.