location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-680ND Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-680ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS076F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628391721 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Apr 2020
Product end of life date
Bullet Points Samsung CLP-680ND Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Powerful performance gives you the speed you need
  • - Now every workgroup can enjoy true color output
  • - Low cost, low impact on the world
  • - Professional color printing made easy for you
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung CLP-680ND Colour 9600 x 600 DPI A4 :
The long product name of Samsung CLP-680ND Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 ppm, 9600 x 600 DPI, 2-line LCD, USB 2.0, Ethernet
More>>>
Samsung CLP-680ND Colour 9600 x 600 DPI A4:
The official description of Samsung CLP-680ND Colour 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CLP-680ND not only delivers brilliant color quality, but speeds through high print volumes with ease. A fast dual CPU, gigabit network support and instant fusing technology delivers enhanced speed and less waiting time.

More power, higher productivity
Some days it seems like the printing never ends. With the CLP-680ND's 533 MHz dual CPU and 256 MB standard memory (expandable up to 512 MB), you can be sure that this printer will handle the needs of your workgroup.

Faster with instant fusing
With instant fusing technology, your device can start printing documents with no delay. The result is a 17 second first print out time, even from sleep mode. Because it doesn’t need to warm up completely first, less energy is required for fusing.

Fast data transmission and simple integration
Enhanced gigabit Ethernet technology provides fast transmission of print data over your network. With built-in emulation for PCL6/5e, PostScript3, and PDF, the CLP-680ND adapts to businesses with a wide range of software and network requirements.

Flexible paper handling
The printer's multipurpose tray supports media of up to 220 g/m² in weight, which offers more printing choices for professional documents. Numerous labels, cards and envelopes can be printed using the multipurpose tray with ease.

Enjoy quality printouts
Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 9,600 x 600 effective dpi provides that everything you do will stand out.

Polymerized toner
In addition to eliminating paper curling, your printouts will have crisper lines and more vivid colors with Samsung polymerized toner. Its high wax content improves the image gloss and enhances the durability preventing unwanted fading.

Extra high yield can mean low costs
Our specially developed high yield cartridges means more time between changes and less expense with each print out. (Black toner cartridges yield: 6,000 standard pages, Yellow/Magenta/Cyan toner cartridges yield: 3,500 standard pages)

Cut costs with duplex printing
With the integrated duplex feature, saving paper has never been easier. That’s because the paper is turned automatically so that you can print on both sides.

Low power consumption
Its innovative polymerized toner requires lower fusing temperatures. The instant fusing technology saves warm up time before first print.

Convenient USB printing
With the Direct USB slot located on the front of the device (just below the operating panel), you can print from, or scan to, a USB right from the device, without needing a computer.

Secure, confidential printing
You can be sure personal print jobs remain personal. Just enter a password, and you can retrieve a print job at your convenience, away from any prying eyes. With the integrated numeric keypad, it's easier than ever!

Short summary description Samsung CLP-680ND Colour 9600 x 600 DPI A4:
This short summary of the Samsung CLP-680ND Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-680ND, Laser, Colour, 9600 x 600 DPI, A4, 24 ppm, Duplex printing

Long summary description Samsung CLP-680ND Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Samsung CLP-680ND Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung CLP-680ND. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LCD, Product colour: Black, White

Printing
Duplex printing mode
Auto
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
15 s
Economical printing
Yes
Features
Maximum duty cycle *
60000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.7, PS3, SPL
HP segment
Small medium business
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
820 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Postcard, Pre-printed, Recycled paper, Thick paper, Thicker paper, Transparencies
Multi-purpose tray media types
Bond paper, Envelopes, Glossy paper, Hole punched paper, Labels, Letterhead, Preprinted forms, Recycled paper, Thick paper, Thicker paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Network
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
533 MHz
Sound pressure level (printing)
52 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
450 W
Power consumption (ready)
14 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
452.5 mm
Height
311.3 mm
Weight
20.2 kg
Packaging data
Package width
518 mm
Package depth
561 mm
Package height
420 mm
Package weight
23.4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2000 pages
Included cartridge capacity (CMY)
1500 pages
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-20 09:34:20
Uk has collected 9 expert reviews for Samsung CLP-680ND Colour 9600 x 600 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2018-04-20 09:34:14
The Samsung CLP-680ND has a good feature set and typical speed for a small-office color laser printer. Its overall output quality is a touch above average, thanks to good graphics quality. The CLP-680ND is boxy with rounded corners, off-white with a brow...
Bottom line The Samsung CLP-680ND produces good text and graphics quality as a color laser printer for a small office...
80%
pcmag.com
Updated:
2018-04-20 09:34:14
The Samsung CLP-680ND%displayPrice% at %seller% has a good feature set and typical speed for a small-office color laser printer. Its overall output quality is a touch above average, thanks to good graphics quality. The CLP-680ND is boxy with rounded corne...
Good Above-par graphics quality. Automatic duplexer. Good paper capacity for a small office. Port for USB thumb drive.
Bad Slightly below-par photos...
Bottom line The Samsung CLP-680ND produces generally good output quality as a workhorse color printer for a small office...
80%
buyerslab.com
Updated:
2018-04-20 09:34:19
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, today announced “Pick” awards recognizing those colour printer and MFP models that stood out from the competition in their respective categories.Numerous col...
0%
Country Distributor
Deutschland 1 distributor(s)