location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-K3300NR Laser A3 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-K3300NR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS028C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628394500 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Mar 2020
Product end of life date
Bullet Points Samsung MultiXpress SL-K3300NR Laser A3 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A3 30 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - USB port Ethernet LAN
  • - Internal memory: 1500 MB Built-in processor 1000 MHz
  • - 60.2 kg
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung MultiXpress SL-K3300NR Laser A3 1200 x 1200 DPI 30 ppm :
The long product name of Samsung MultiXpress SL-K3300NR Laser A3 1200 x 1200 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung MultiXpress SL-K3300NR Laser Multifunction Printer, Laser, 1200 x 1200 DPI, 30 ppm, A3, 1000 MHz, 1500 MB, 17.8 cm (7")
More>>>
Samsung MultiXpress SL-K3300NR Laser A3 1200 x 1200 DPI 30 ppm:
The official description of Samsung MultiXpress SL-K3300NR Laser A3 1200 x 1200 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung’s K3300NR A3 mono multifunction printer (MFP) delivers excellent business performance, reliability and savings for small and medium-sized businesses. It delivers the performance of Samsung MultiXpress K4350 Series but at a lower cost.

Short summary description Samsung MultiXpress SL-K3300NR Laser A3 1200 x 1200 DPI 30 ppm:
This short summary of the Samsung MultiXpress SL-K3300NR Laser A3 1200 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MultiXpress SL-K3300NR, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A3, Black, White

Long summary description Samsung MultiXpress SL-K3300NR Laser A3 1200 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Samsung MultiXpress SL-K3300NR Laser A3 1200 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Samsung MultiXpress SL-K3300NR. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Black, White

Boost productivity with quality prints and scans

Fast printing speed with a powerful CPU
Crisp, clear results with Samsung technology
Excellent monthly duty cycle

Smart device management with more solutions

Print from anywhere and share with others
Tap to print with NFC technology
Easy user interface

Less worry of security risk and operational costs

Less worry of failure, security risk and downtime
Cut operational costs with shared options and parts
Low costs with high durability

Fast printing speed with powerful CPU

The 1 GHz dual core processor and 1.5 GB memory provide faster printing, speedy scanning and enhanced productivity.

Crisp, clear results with Samsung technology

Samsung’s unique Rendering Engine for Clean Page(ReCP) technology improves the quality and vibrancy of your color printing by sharpening both graphics and text automatically.

Excellent monthly duty cycle

With an excellent monthly duty cycle of up to 80,000 pages, the Samsung K3300NR combines low operating expenses with reliable performance.[1]

Print from anywhere and share with others

Print documents on the go and share them with anyone. Save and share to the cloud without a PC or printer driver with convenient mobile printing solutions such as Google Cloud Print™, AirPrint™, Mopria® and Samsung Cloud Print™.

Tap to print with NFC technology

Simply tap to print, scan or fax documents from any NFC-supported mobile device using advanced NFC technology. The wireless option with NFC Pro provides user authentication through a mobile device.

Easy user interface

Operating a printer has never been easier with a 7-inch capacitive touchscreen for intuitive, smartphone-like usability.

Less worry of failure, security risk and downtime

The Samsung K3300NR offers outstanding control of user, document and network access at the enterprise security level. It supports various authentication and security protocols, while enabling administrators to manage the printer fleet.

Cut operational costs with shared options and parts

Enjoy cost-efficient printing operations by sharing options and service parts within the K4350. These options include the Inner Finisher, Punch Kit, Fax, Dual Cassette Feeder, Stand, Wireless/NFC Kit, Tray and Roller.

Low costs with high durability

Excellent maximum monthly duty helps to provide high durability, reduce costs and eliminate the tedious changing of toner cartridges, drums and developer.

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, PC, SMB, USB
Scan speed (black)
45 inch/min
Scan speed (colour)
45 inch/min
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Features
Maximum duty cycle *
80000 pages per month
Page description languages
PCL 5, PCL 6, PDF 1.7, PS3
Replacement cartridges
MLT-D704S
Input & output capacity
Total number of input trays *
3
Total input capacity *
1240 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
2180 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Heavy paper, Letterhead, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
16K, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C4, C5, C6
Scan media weight
42 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB
USB port
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Network
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
300000 MB
Card reader integrated
No
Internal memory *
1500 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (copying)
55 dB
Sound power level (standby)
30 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
590 W
Power consumption (copying)
590 W
Power consumption (ready)
100 W
Power consumption (sleep)
1.5 W
Energy Star Typical Electricity Consumption (TEC)
2107 kWh/week
AC input voltage
110 - 220 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64, Windows Vista, Windows Vista x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, RedHat EL Linux 5.0, RedHat EL Linux 6.0, RedHat EL Linux 7.0, SuSE Linux 11, SuSE Linux 12.0, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2016
Other operating systems supported
HP-UX 11, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Solaris 9, Solaris 9 SPARC
Minimum RAM
128 MB
Minimum storage drive space
1500 MB
Minimum processor
933 MHz processer or higher
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
566 mm
Depth
620 mm
Height
820 mm
Weight
60.2 kg
Packaging data
Package width
676 mm
Package depth
746 mm
Package height
1052 mm
Package weight
73.7 kg
Packaging content
Power cord included
Yes
Warranty card
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, PCL6 print driver, TWAIN driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, Easy Eco Driver Pack, Stylish UI Pack, View User's Guide, Lite SM
Other features
Software CD
Yes
Disclaimer Samsung MultiXpress SL-K3300NR Laser A3 1200 x 1200 DPI 30 ppm:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung
[2] Samsung Electronics Co., Ltd. inspires the world and shapes the future with transformative ideas and technologies, redefining the worlds of TVs, smartphones, wearable devices, tablets, cameras, digital appliances, printers, medical equipment, network systems and semiconductors. We are also leading in the Internet of Things space through, among others, our Digital Health and Smart Home initiatives. We employ 307,000 people across 84 countries. To discover more, please visit our official website at www.samsung.com and our official blog at global.samsungtomorrow.com. Copyright © 2016 Samsung Electronics Co., Ltd. All rights reserved. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[3] AirPrint is a trademark of Apple Inc. registered in the U.S. and other countries. Android and Google Cloud Print are trademarks of Google Inc. Samsung Cloud Print is either a trademark or registered trademark of Samsung Electronics Co., Ltd. Microsoft and Windows are registered trademarks of Microsoft Corporation in the United States and/or other countries.
[4] Mopria©, the Mopria© Logo and the Mopria© Alliance logo are registered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries.
[5] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.