location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8460p Intel® Core™ i5 i5-2540M 35.6 cm (14") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Platinum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8460p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SQ255UC
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:09:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 8460p Intel® Core™ i5 i5-2540M 35.6 cm (14") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Platinum
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Platinum
  • - Intel® Core™ i5 i5-2540M 2.6 GHz
  • - 35.6 cm (14") LED backlight
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 250 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Professional 64-bit
Long product name HP EliteBook 8460p Intel® Core™ i5 i5-2540M 35.6 cm (14") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Platinum :
The long product name of HP EliteBook 8460p Intel® Core™ i5 i5-2540M 35.6 cm (14") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Platinum. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteBook 8460p - Intel Core i5-2540M (2.6GHz, 3MB L3), 250GB HDD SATAII 7200rpm, 4GB DDR3 1333MHz, Intel GMA HD 3000 Graphics, 14" TFT LCD LED-backlit, DVD SuperMulti DL, Gigabit LAN, SD/MMC, Express Card/54, 1 x eSATA/USB 2.0, 1 x VGA, Windows 7 Pro 64-bit
More>>>
HP EliteBook 8460p Intel® Core™ i5 i5-2540M 35.6 cm (14") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Platinum:
The official description of HP EliteBook 8460p Intel® Core™ i5 i5-2540M 35.6 cm (14") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Platinum as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business masterpiece. Build projects, inspire teams and impress clients with a vibrant 14.0-inch diagonal HD display and graphics performance options. Outstanding battery-life and a rugged design make this the mobile professional's essential tool.

Featuring Genuine Windows® 7 Professional and/or other operating systems

Equipped to get the job done
- Gain strong processor capabilities, wireless functionality and a 14.0-inch diagonal HD display.

Professional performance
- Create documents, spreadsheets and presentations without slow load times, freeze-ups or stalls. This streamlined workhorse helps you complete projects fast and efficiently.

Amazing battery life
- Fly for hours, give a presentation and still have enough power to check email at the hotel, thanks to industry-leading battery life — up to 32.5 hours.

Military-standard durability
- Don’t worry about bumps, drops or scuffs. The purposeful design of the HP EliteBooks translates into true business-rugged notebooks. The sleek platinum casing and military-grade testing for drop, vibration, dust, altitude and high temperature helps ensure your notebook can survive rough travels and tough work locations.

Graphics options
- Create presentations, display detailed images and produce basic visuals with your choice of graphics options.

Easy charging and docking
- Get charging equipment that works across all your notebooks. Perfect for shared work environments, all HP Business Notebooks can be charged on the HP 90W or the HP 120W Advanced Docking Station—so your business can do more with less.

Short summary description HP EliteBook 8460p Intel® Core™ i5 i5-2540M 35.6 cm (14") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Platinum:
This short summary of the HP EliteBook 8460p Intel® Core™ i5 i5-2540M 35.6 cm (14") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Platinum data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8460p, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 4 GB, 250 GB, Windows 7 Professional

Long summary description HP EliteBook 8460p Intel® Core™ i5 i5-2540M 35.6 cm (14") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Platinum:
This is an auto-generated long summary of HP EliteBook 8460p Intel® Core™ i5 i5-2540M 35.6 cm (14") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Platinum based on the first three specs of the first five spec groups.

HP EliteBook 8460p. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Platinum. Weight: 2.07 kg

Design
Product colour *
Platinum
Form factor *
Clamshell
Housing material
Aluminium
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2540M
Processor cores
2
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2500 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
26
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Audio
Audio system
SRS Premium
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Network
Networking features
Gigabit LAN
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
Headphone connectivity
3.5 mm
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR046
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50072
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
No
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Certification
UL, CSA, FCC, ICES, NZ A-Tick, CCC, VCCI, KCC, BSMI, CE, ACPI
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
338 mm
Depth
231.3 mm
Height
31.8 mm
Width (imperial)
33.8 cm (13.3")
Depth (imperial)
23.1 cm (9.11")
Height (imperial)
3.18 cm (1.25")
Weight *
2.07 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Display
LCD
Ethernet interface type
Gigabit Ethernet
Internal modem
Yes
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-10-09 02:17:00
Uk has collected 41 expert reviews for HP EliteBook 8460p Intel® Core™ i5 i5-2540M 35.6 cm (14") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Platinum and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
zdnet.co.uk
Updated:
2013-10-09 02:16:59
Hewlett-Packard's 14in. EliteBook 8460p is a very solid notebook, designed to survive the knocks and bumps associated with frequent travel. With 13 configurations listed at HP's web site there's plenty of choice: prices start at £884 (ex. VAT), topping out at £1,325...
Good Solid, rugged design, Great screen, Ambient light sensor for screen, Plenty of offtheshelf configurations...
Bad On the heavy side, Moderate battery life, No keyboard backlight, Keyboard design and layout could be better...
Bottom line The Elitebook 8460p is a robust 14in. notebook whose metal chassis provides plenty of protection, albeit with the trade-off of extra weight. We don't like the keyboard design, but the matte screen is superb. We also appreciate the range of off-the-shel...
81%
pocket-lint.com
Updated:
2013-10-09 02:16:59
The brushed aluminium case over a magnesium chassis makes the HP EliteBook 8640p look business-like and well built, and that's exactly what this Core i5 14" laptop is. Stylish without any extreme design styling, it's crammed with ports and useful feat...
Good Powerful, packed with ports and features for the business users, good screen, better-than-average sound...
Bad Big and pricey, you may be paying for features you won't use, standard battery life could be better...
Bottom line The Elitebook is a great machine with lots to offer a business user. The only real issues are the weight and chunky price...
80%
Zdnet.com.au
Updated:
2013-10-09 02:16:59
Tweet HP's Elitebook feels oddly anachronistic. Perhaps it's the black keys on the plastic faux aluminium design, with the darker grey touch-pad that makes it feel oh-so '80s. It could be the round buttons at the top right that toggle the Wi-Fi, loa...
Good Muted screen is easier on the eyes, Multicarrierenabled 3G module, SSD option brings huge performance, Great connectivity...
Bad Keyboard LED downlamp is useless...
Bottom line We like what the Elitebook brings to the party. The high resolution, muted screen will be great for all-day computing, and the multi-carrier 3G module is a big boon for those who need to travel, but don't want to be locked into one particular carrier.
80%
goodgearguide.com.au
Updated:
2013-10-09 02:16:59
The performance of the HP EliteBook 8460p was fast in our tests, which is what we expected considering the high-end quad-core CPU in its chassis. The configuration of our test model included an Intel Core i7-2720QM CPU with a frequency of 2.2GHz, fou...
Good Excellent performance, Great build quality, Good security features...
Bad High price, Heavy for its size, Access panel comes off easily...
Bottom line There's no doubt that the HP EliteBook 8460p is an excellent little laptop. It's fast, strong and offers good security options. It's also heavy for its size though, and definitely pricey...
80%
techsmart.co.za
Updated:
2014-04-08 03:29:09
The first thing we could not help but notice about the 14” EliteBook 8460P is how incredibly solid it looks and feels. The notebook has an attractive and modern chrome body, that seems reassuringly firm and impervious to the knocks and bumps that mobil...
0%
pcmag.com
Updated:
2013-10-09 02:16:59
It starts with the lid latch. Where other business laptops offer a small, flimsy latch or, worse, make you scrabble with your fingernails at a nonexistent one, the HP EliteBook 8460p ($1,239 direct) has a big, burnished button that unlocks the securely la...
Good Well-crafted, business-rugged construction. Nice keyboard.
Bad No HDMI or WiDi. A bit bulky and heavy for a 14-inch laptop...
Bottom line The HP EliteBook 8460p isn't the most portable business laptop, but it's one of the most solid choices both literally and figuratively...
80%
techspot.com
Updated:
2013-10-09 02:16:59
A few months ago we posted our review of the HP ProBook 6360b, the latest addition to HP's "b" series notebooks and their first in a 13.3" form factor. Today we'll be looking at another business-class notebook from HP, the EliteBook 8460p. As its name...
Bottom line In a nutshell, the EliteBook 8460p is a classier, slightly thinner, and faster version of the ProBook 6360b that we recently reviewed. At 1.25" thick, this notebook does not adhere to ultraportable standards, but that means you also get an optical dri...
0%
infoworld.com
Updated:
2013-10-09 02:16:59
If you're willing to lug an additional pound or three, you can get a much more capable machine that's also easier on your eyes and hands, if not always your pocketbook. Ranging from less than $1,000 to a no-compromises $3,000, these midsize sedans ge...
80%
notebookcheck.net
Updated:
2013-10-09 02:16:59
But is the EliteBook quite as pristine in its performance as its sleek matte aluminum finish makes it out to be? Not quite. A few shortcomings keep this premium-grade business laptop from achieving a rating of "Very Good"...
Good Sturdy, High-Quality Case, Matte, High-Res Display, Variety of Ports, Administration Options (BIOS), Long Battery Life, Excellent Application Performance, Quiet under Normal Conditions, Case Temps Low, Low Power Consumption, Docking Port and Battery Slice...
Bad Few Viewing Angles, Low Screen Contrast, Loud When GPU Under Stress, CPU Downsampling When GPU Under Stress, Poor Gaming Performance...
Bottom line HP EliteBook 8460p LG744EA with WXGA++ DisplayThose looking to impress potential clients with their sleek laptop should steer clear of the HP EliteBook 8460p. The case is however, very sturdy has an appealing design. This, however, comes at the price of l...
86%
techworld.com
Updated:
2013-10-09 02:16:59
HP's new EliteBook line looks much like models in the older EliteBook line. Yes, the external skin offers a more pleasing brushed aluminum aesthetic, but it's still a little clunky looking. You could call it the gray flannel suit of laptop computing.T...
Bottom line Overall, the HP EliteBook 8460p offers decent performance, a good display and a great keyboard in an unassuming exterior design. The price for pre-configured models is reasonable, given some of the system management features built into the EliteBook...
0%
pcworld.com_techhive.com
Updated:
2013-10-09 02:16:59
HP's new EliteBook line looks much like models in the older EliteBook line, such as the EliteBook 8440w we reviewed 15 months ago. Yes, the external skin offers a more pleasing brushed aluminum aesthetic, but it's still a little clunky looking. You cou...
Good Good control over security and power, Matte LCD screen is pleasing...
Bad Industrial design is a little clunky, Speaker quality is terrible...
Bottom line HP’s latest EliteBook 8460p won’t win any awards for looks, but it does come with a good display and keyboard for road warriors. HP EliteBook 8460p: Solid, Unassuming, and Built for Business HP EliteBook 8460p Review, by Loyd Case June 1, 2011 HP's ne...
80%
computerworld.com
Updated:
2013-10-09 02:16:59
The keyboard has flat black 18.9mm keys that stand out from the silver background and includes a keyboard light for late-night work. Around the keyboard are controls for turning Wi-Fi on and off, muting...
0%
anandtech.com
Updated:
2013-10-09 02:17:00
Ever since getting to visit with HP back in February, we've been anxious to get one of their refreshed enterprise-class notebooks in house. The aluminum styling is such a smart blend of professionalism and straight up good looks, it's almost a shame...
Bottom line The title of the article really says it all. While we're a little underwhelmed with the AMD Radeon HD 6470M beating at the heart of the HP EliteBook 8460p, the notebook is largely aces. HP's massive overhaul of their professional lines has yielded incredi...
0%
Laptopmag.com
Updated:
2013-10-09 02:17:00
Like any good business partner, a laptop used in an office environment needs to meet certain criteria: It must perform well, last a long time, and not give away any of your trade secrets. You also want it to make you look good. The EliteBook 8460p ($1...
Good Sleek and sturdy design, Strong battery life, Loud SRS-powered speakers, Smooth and accurate glass touchpad, Robust security tools, Improved QuickWeb interface...
Bad Relatively bulky for 14-inch notebook, Keyboard light not very bright, Narrow viewing angles...
Bottom line HP has created an excellent business partner in the EliteBook 8460p. The redesign is sleek and durable, it performs well, and lasts a long time on a charge. We also like the above-average sound quality, comfy keyboard, and smooth and accurate glass tou...
80%
toptenreviews.com
Updated:
2013-10-09 02:17:00
HP manufactures stunning laptops, but this particular business laptop exceeds them all. The EliteBook 8460p is a professional piece primarily designed for corporate or enterprise use, but its rugged form can withstand any work or travel condition...
Good The sturdy HP EliteBook can be configured with a battery life of up to 32 hours...
Bad This model does not include the 10button numeric keypad.
Bottom line This professional HP laptop delivers quality performance with a sleek design and rugged durability...
100%